EN
  • EN
  • DE

SPC5602PEF0MLH6

Part No SPC5602PEF0MLH6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 16
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name SPC5602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14326, 935310899557, SPC5602PEF0MLH6-ND
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897000-SPC5602PEF0MLH6
Ultra Librarian 3D Model Ultra Librarian SPC5602PEF0MLH6 CAD Model

Description

Introducing the NXP SPC5602PEF0MLH6 Microcontroller

The NXP SPC5602PEF0MLH6 is a cutting-edge microcontroller designed for automotive and industrial applications where reliability, performance, and advanced control are paramount. This powerful MCU is part of the SPC5600 family, which is well-known for its robust architecture optimized for engine management systems and a variety of control unit applications.

Key Features

  • Advanced Core: At the heart of the SPC5602PEF0MLH6 is a 32-bit Power Architecture® VLE (Variable Length Encoding) core that runs at up to 64 MHz. This core provides the computational power needed for complex real-time processing tasks.
  • Memory Configuration: The device comes with a generous memory configuration, including 512 KB of flash memory for program storage and 64 KB of RAM for efficient data handling.
  • Rich Peripherals: A wide range of integrated peripherals enhances the functionality of the MCU. These include multiple timers, analog-to-digital converters (ADCs), and communication interfaces such as CAN, LIN, and SPI, which facilitate easy integration into various automotive networks.
  • Enhanced Safety: Safety features are a critical aspect of the SPC5602PEF0MLH6, with built-in support for Error Correction Code (ECC) memory, a Memory Protection Unit (MPU), and a watchdog timer to ensure system integrity and reliable operation.
  • Low Power Consumption: Despite its robust performance, the microcontroller is designed for low power consumption, featuring power-saving modes that are essential for energy-efficient applications.

Applications

The SPC5602PEF0MLH6 is ideal for a range of applications that require high-speed control and processing. Its typical use cases include:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Transmission Control Units (TCUs)
  • Anti-lock Braking Systems (ABS)
  • Industrial Control Systems

Development Support

Developers working with the SPC5602PEF0MLH6 benefit from NXP's comprehensive development tools and software support. These include integrated development environments (IDEs), software libraries, and real-time debugging tools, which streamline the development process and reduce time-to-market for new products.

With its robust feature set and flexible peripheral set, the NXP SPC5602PEF0MLH6 microcontroller is an excellent choice for developers looking to push the boundaries of automotive and industrial control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7303 $62.9212
9+ $12.9070 $116.1630
14+ $12.5036 $175.0504
20+ $12.1002 $242.0040
25+ $11.6969 $292.4225
34+ $10.4869 $356.5546
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess