EN
  • EN
  • DE

SPC5554MVR132

Part No SPC5554MVR132
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 416PBGA / e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 132MHz 2MB (2M x 8) FLASH 416-PBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC55xx Qorivva
Package Tray
Product Status Not For New Designs
Core Processor e200z6
Core Size 32-Bit Single-Core
Speed 132MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 256
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.35V ~ 1.65V
Data Converters A/D 40x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 416-BBGA
Supplier Device Package 416-PBGA (27x27)
Base Product Number SPC5554
Standard Package 200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1337510-SPC5554MVR132
Ultra Librarian 3D Model Ultra Librarian SPC5554MVR132 CAD Model

Description

Product Overview: NXP SPC5554MVR132 Microcontroller

The NXP SPC5554MVR132 is a cutting-edge microcontroller that sits within the Power Architecture® family, designed specifically for automotive and industrial applications that demand high levels of performance, reliability, and efficiency. This powerful MCU is built on a 32-bit Power Architecture core and is tailored to meet the stringent requirements of advanced automotive control systems, including powertrain, engine management, and safety applications.

The SPC5554MVR132 is equipped with a wealth of features that make it a versatile and robust choice for designers. It operates at a frequency of up to 132 MHz, providing the computational power necessary for complex algorithms and real-time processing. The chip includes 2.5MB of flash memory for robust storage capabilities, along with 256KB of RAM, ensuring ample space for application code and data handling.

With its integrated Enhanced Time Processor Unit (eTPU), this microcontroller offers exceptional timing and control for a variety of applications. The eTPU is highly programmable and can manage complex timing tasks and I/O operations with minimal CPU intervention. Moreover, the SPC5554MVR132 features a 64-channel DMA (Direct Memory Access) controller, which further enhances its data processing capabilities by allowing peripherals to directly transfer data to and from memory.

Safety is a critical concern in automotive applications, and the SPC5554MVR132 addresses this with its built-in Error Correction Code (ECC) on both flash and RAM, which helps to detect and correct memory errors, enhancing system reliability. The microcontroller also supports a range of communication interfaces, including CAN, LIN, and FlexRay, making it highly adaptable to different communication protocols required in automotive networks.

In summary, the SPC5554MVR132 from NXP is a highly capable microcontroller that provides the performance, memory, and advanced features needed for demanding automotive and industrial applications. Its robust architecture, coupled with specialized peripherals and safety features, make it an ideal choice for engineers looking to develop sophisticated control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess