EN
  • EN
  • DE

S912XD64F2VAAR

Part No S912XD64F2VAAR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 80QFP / HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 64KB (64K x 8) FLASH 80-QFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Product Status Not For New Designs
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.35V ~ 5.5V
Data Converters A/D 8x10b, 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S912
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935313819528
Standard Package 750
Win Source Part Number 1318774-S912XD64F2VAAR
Ultra Librarian 3D Model Ultra Librarian S912XD64F2VAAR CAD Model

Description

The NXP S912XD64F2VAAR microcontroller is a high-performance automotive-grade product designed to meet the rigorous demands of modern vehicle electronics. This member of the S12XD family boasts a 16-bit microcontroller architecture and is engineered with a focus on reliability and functionality, making it an ideal choice for a wide range of automotive applications, such as body control modules, dashboard instrumentation, and advanced driver-assistance systems.

Key Features

  • Core: The device features a 16-bit HCS12X CPU core that operates at up to 50MHz, delivering the computational power necessary for complex automotive applications.
  • Memory: It comes equipped with 64KB of Flash memory, providing ample space for robust application code, and 4KB of RAM for efficient data processing.
  • Advanced Interrupt Capability: With an enhanced interrupt controller, the S912XD64F2VAAR ensures responsive real-time performance, critical for safety systems.
  • Timers: Multiple timers including an 8-channel timer module, 8-channel pulse width modulator (PWM), and real-time interrupt timer offer versatile timing solutions.
  • Communication Interfaces: A rich set of communication peripherals, such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and CAN (Controller Area Network) modules, provide robust connectivity options.
  • Analog-to-Digital Converter: A 12-bit analog-to-digital converter (ADC) allows for precise sensor signal acquisition, which is essential for monitoring and control tasks.
  • Package: The microcontroller is packaged in a 112-pin LQFP (Low-Profile Quad Flat Package), which is conducive to space-constrained applications.
  • Temperature Range: It operates within an extended temperature range, making it suitable for harsh automotive environments.

Applications

The S912XD64F2VAAR microcontroller's robust feature set and high reliability make it an excellent choice for a variety of applications within the automotive sector, including but not limited to:

  • Engine and transmission control
  • Anti-lock braking systems
  • Automotive lighting systems
  • Power steering
  • Body control modules

With its integration capabilities and extensive feature set, the NXP S912XD64F2VAAR microcontroller stands as a cornerstone for developers looking to innovate and enhance automotive electronic systems.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess