EN
  • EN
  • DE

SPAKXCL307VL160

Part No SPAKXCL307VL160
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 24BIT 160MHZ 196-MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series DSP563xx
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Host Interface, SSI, SCI
Clock Rate 160MHz
Non-Volatile Memory ROM (576B)
On-Chip RAM 576kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 196-LBGA
Supplier Device Package 196-LBGA (15x15)
Base Product Number SPAKX
Standard Package 2 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Win Source Part Number 934749-SPAKXCL307VL160
Ultra Librarian 3D Model Ultra Librarian SPAKXCL307VL160 CAD Model

Description

The SPAKXCL307VL160 is a cutting-edge semiconductor product from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product belongs to NXP's portfolio of high-performance microcontrollers, designed to meet the demanding needs of modern electronic systems.

Key Features

  • Advanced Core: At the heart of SPAKXCL307VL160 is a powerful core that delivers exceptional performance and efficiency, making it ideal for a wide range of applications, from automotive to industrial control systems.
  • Memory Capacity: It comes equipped with ample memory, including both volatile and non-volatile options, to handle complex software applications and data storage requirements.
  • Connectivity: With a suite of communication peripherals, this product offers versatile connectivity options, ensuring seamless integration with other components and external devices.
  • Robust Security: Security is a paramount concern in today's connected world, and the SPAKXCL307VL160 incorporates advanced security features to protect against unauthorized access and ensure data integrity.
  • Energy Efficiency: Designed with power conservation in mind, this microcontroller provides energy-efficient operation, which is crucial for battery-powered and energy-sensitive applications.

Applications

The SPAKXCL307VL160 is versatile enough to be used in a variety of sectors. Its robust design and powerful features make it particularly suited for:

  • Automotive systems, such as engine control units and advanced driver-assistance systems (ADAS)
  • Industrial automation, including process control and robotics
  • Smart energy solutions, like smart grid infrastructure and energy management systems
  • Consumer electronics that require high processing power and connectivity

Conclusion

Overall, the SPAKXCL307VL160 from NXP stands out as a microcontroller that offers a blend of performance, security, and efficiency. Its rich set of features and capabilities make it an excellent choice for developers and engineers looking to push the boundaries of what's possible in their embedded systems.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess