EN
  • EN
  • DE

MC9S12XDP512CAG

Part No MC9S12XDP512CAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features HCS12X series Microcontroller IC 16-Bit 80MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.35V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name MC9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926467-MC9S12XDP512CAG
Ultra Librarian 3D Model Ultra Librarian MC9S12XDP512CAG CAD Model

Description

The NXP MC9S12XDP512CAG is a 16-bit microcontroller that is part of the HCS12X family, designed for automotive and industrial applications that require high levels of integration and performance. This powerful microcontroller is built on the HCS12X core, which operates at up to 80 MHz with a bus speed of up to 40 MHz, providing the computational power and speed necessary for complex and demanding applications.

Key Features:

  • Memory: The device boasts a large on-chip memory, including 512KB of Flash memory, 32KB of RAM, and 4KB of EEPROM. This ample memory capacity is ideal for sophisticated programs and data storage without the need for external memory components.
  • Advanced Interrupt Handling: With its enhanced Interrupt Module (XGATE), the MC9S12XDP512CAG can handle complex interrupt-driven tasks efficiently, reducing the load on the CPU and enabling faster response times.
  • Digital I/O: The microcontroller features numerous digital input/output channels, providing flexibility in interfacing with a wide range of peripherals and sensors.
  • Robust Timer System: It includes a comprehensive set of timers, including 8-channel and 2-channel timer modules, which support a variety of timing and pulse-width modulation (PWM) functions.
  • Networking Capabilities: The device is equipped with multiple communication interfaces, such as CAN, SPI, and SCI, facilitating easy integration into automotive and industrial networks.
  • Analog-to-Digital Converter (ADC): A 12-bit ADC with up to 16 channels allows for precise analog signal measurement and conversion, essential for sensor readings and control applications.

Applications:

The MC9S12XDP512CAG is designed for a variety of applications where reliability and performance are critical. It is commonly used in automotive control systems, including engine management, transmission control, body control modules, and stability control programs. In the industrial sector, it is suitable for process control, robotics, and complex automation systems.

Package and Quality:

Housed in a 144-pin LQFP (Low-Profile Quad Flat Package), the MC9S12XDP512CAG ensures a compact footprint while providing enough pins for extensive I/O capabilities. NXP's commitment to quality means this microcontroller meets stringent automotive and industrial standards for reliability and longevity.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.1886 $66.1886
2+ $54.3086 $108.6172
3+ $52.6114 $157.8342
4+ $50.9143 $203.6572
6+ $49.2171 $295.3026
7+ $44.1257 $308.8799
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 535 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess