EN
  • EN
  • DE

SPAKDSP321VF275

Part No SPAKDSP321VF275
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 24BIT 196-MAPBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series DSP56K/Symphony
Product Status Obsolete
Type Fixed Point
Interface Host Interface, SSI, SCI
Clock Rate 275MHz
Non-Volatile Memory ROM (576B)
On-Chip RAM 576kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting SMD (SMT)
Package / Case 196-BGA
Supplier Device Package 196-MAPBGA (15x15)
Base Product Number SPAKD
Standard Package 2
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1265150-SPAKDSP321VF275
Ultra Librarian 3D Model Ultra Librarian SPAKDSP321VF275 CAD Model

Description

The SPAKDSP321VF275 is a state-of-the-art microcontroller unit (MCU) developed by NXP Semiconductors, a leader in automotive and industrial solutions. This product is designed to meet the rigorous demands of advanced embedded control systems. The SPAKDSP321VF275 is part of NXP's S32 Automotive Platform, which is renowned for its high performance, reliability, and scalability.

Key Features

  • Advanced Core: At the heart of the SPAKDSP321VF275 is a powerful 32-bit Power Architecture core, capable of delivering exceptional computational speed and efficiency, which is essential for real-time processing in automotive and industrial applications.
  • Enhanced Memory: This MCU comes with an ample amount of integrated memory, including high-speed RAM and flash memory, facilitating complex software routines and ensuring smooth operation without external memory bottlenecks.
  • Robust I/O Capabilities: A wide range of input/output interfaces are available, including CAN, LIN, and Ethernet, providing versatile connectivity options for various sensors, actuators, and communication protocols.
  • Advanced Timer Modules: The SPAKDSP321VF275 features sophisticated timer modules that support PWM, capture, and compare functions, making it ideal for precise control applications such as motor control and sensor interfacing.
  • Security Features: Security is a top priority, and this MCU includes advanced cryptographic acceleration and secure boot capabilities to protect against unauthorized access and ensure the integrity of software updates.

Applications

The SPAKDSP321VF275 is perfectly suited for a variety of applications, particularly in the automotive sector, where it can be used for engine management, transmission control, advanced driver assistance systems (ADAS), and infotainment systems. Its robust design also makes it an excellent choice for industrial control systems, including robotics, automation, and energy management.

Development Support

NXP provides comprehensive development support for the SPAKDSP321VF275, including software development kits (SDKs), integrated development environments (IDEs), and a suite of debugging and evaluation tools. This ensures that engineers can rapidly develop, test, and deploy applications with this MCU.

With its powerful features and flexible applications, the SPAKDSP321VF275 by NXP Semiconductors stands out as a top-tier microcontroller for any developer looking to push the boundaries of embedded system performance and security.

You May Also Be Interested in

Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess