EN
  • EN
  • DE

SPBT2632C2A.AT2

Part No SPBT2632C2A.AT2
Manufacturer STMicroelectronics
Catalog RF Transceiver Modules
Description RX TXRX MOD BLUETOOTH CHIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features Bluetooth Bluetooth v3.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Manufacturer STMicroelectronics
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package Module
Family Name SPBT2532
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8517.70.0000
Other Part Number 497-13189, SPBT2632C2AAT2
Quantity per package 144
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844689-SPBT2632C2A.AT2
Ultra Librarian 3D Model Ultra Librarian SPBT2632C2A.AT2 CAD Model

Description

The SPBT2632C2A.AT2 is a highly integrated Bluetooth module from STMicroelectronics, designed to provide a complete RF platform for Bluetooth 3.0 communications. This module is an ideal choice for designers looking to add wireless connectivity to their applications without the need for extensive RF experience or knowledge.

Key Features

  • Bluetooth 3.0 Compliant: The module is fully compliant with Bluetooth 3.0 specifications, ensuring compatibility with a wide range of Bluetooth-enabled devices.
  • Integrated Chip Antenna: It comes with an integrated chip antenna, which reduces the complexity of external antenna design and helps in reducing the overall size of the end product.
  • Low Power Consumption: Designed for power-sensitive applications, the module boasts features that enable low power consumption, making it suitable for battery-powered devices.
  • Easy Integration: The SPBT2632C2A.AT2 offers a simple serial interface for Bluetooth communication, which makes it easy to integrate into existing designs without extensive modification.
  • Compact Size: With its small form factor, this module is perfect for applications where space is at a premium.

Applications

This Bluetooth module is versatile and can be used in a variety of applications, including but not limited to:

  • Wireless networking for consumer electronics
  • Home automation and smart home devices
  • Industrial control and monitoring systems
  • Portable health care and medical diagnostic equipment
  • Wireless audio transmission and remote control systems

Technical Specifications

The SPBT2632C2A.AT2 operates in the 2.4 GHz ISM band, with a power supply range of 1.7V to 3.6V, making it suitable for various electronic devices. Its small dimensions, 11.5 x 13.5 x 2.0 mm, allow for integration in space-constrained applications. The module also features multiple interfaces, including UART, SPI, and PCM, providing flexibility in system design.

Conclusion

For developers seeking to incorporate Bluetooth functionality into their products with minimal design effort, the SPBT2632C2A.AT2 from STMicroelectronics presents a reliable and cost-effective solution. Its integrated features and ease of use make it an excellent choice for a broad range of wireless applications.

You May Also Be Interested in

Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Quectel
RF TXRX MODULE CELL SMD
Lowest to $66.9403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.0882 $63.0882
2+ $51.7647 $103.5294
3+ $50.1471 $150.4413
5+ $48.5294 $242.6470
6+ $46.9118 $281.4708
8+ $42.0588 $336.4704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess