EN
  • EN
  • DE

SL3S1213FTB0,115

Part No SL3S1213FTB0,115
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 840-960MHZ XSON6 / RFID Transponder IC 840MHz ~ 960MHz ISO 18000-6, EPC 1.8V 6-XFDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series U-Code
Package Tape & Reel (TR)
Product Status Obsolete
Type RFID Transponder
Frequency 840MHz ~ 960MHz
Standards ISO 18000-6, EPC
Voltage - Supply 1.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package 6-XSON, SOT886 (1.45x1)
Base Product Number SL3S121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 2156-SL3S1213FTB0,115-ND,2156-SL3S1213FTB0115-NXTR-ND,NXPNXPSL3S1213FTB0,115,935291038115,2156-SL3S1213FTB0115
Standard Package 5,000
Win Source Part Number 1010880-SL3S1213FTB0,115
Ultra Librarian 3D Model Ultra Librarian SL3S1213FTB0,115 CAD Model

Description

The NXP SL3S1213FTB0,115 is a high-performance integrated circuit designed for use in Radio-Frequency Identification (RFID) tags and labels. This innovative product is part of NXP's UCODE series, which is renowned for providing long-range wireless connectivity solutions. The SL3S1213FTB0,115 is specifically tailored for applications in supply chain management, inventory control, and asset tracking, making it an ideal choice for businesses seeking to improve operational efficiency and accuracy.

Key Features:

  • Advanced UHF RFID Technology: The chip operates in the UHF frequency range, enabling non-line-of-sight identification of tagged items, which is essential for efficient inventory and logistics management.
  • Extended Read Range: With its exceptional sensitivity, the SL3S1213FTB0,115 offers an extended read range, allowing for quick and reliable scanning of multiple items simultaneously.
  • High-Speed Data Transfer: The device supports fast data transfer rates, ensuring swift communication between the RFID tag and reader systems.
  • Anti-Collision: The chip's anti-collision features allow multiple tags to be read at the same time without interference, greatly enhancing throughput in busy environments.
  • Durability: Designed for robust performance, the SL3S1213FTB0,115 can withstand harsh industrial conditions, making it suitable for a wide range of applications.
  • EEPROM Memory: The chip includes an integrated EEPROM memory for storing identification and other relevant data securely.

Applications:

The versatility of the NXP SL3S1213FTB0,115 makes it an excellent choice for a variety of applications, including:

  • Supply Chain & Logistics: Enhancing visibility and traceability of goods throughout the distribution process.
  • Retail: Streamlining inventory management and reducing out-of-stock scenarios.
  • Asset Tracking: Keeping track of valuable assets in real-time to prevent loss and misplacement.
  • Airline Baggage Handling: Improving accuracy and speed of baggage sorting and tracking during air travel.

Why Choose NXP SL3S1213FTB0,115?

As a leader in the RFID technology space, NXP's SL3S1213FTB0,115 reflects the company's commitment to quality and innovation. Its robust design, coupled with high performance and reliability, makes it a top choice for businesses looking to leverage RFID technology for competitive advantage. Whether you are aiming to optimize your supply chain, enhance asset management, or streamline inventory processes, the NXP SL3S1213FTB0,115 delivers the functionality and performance needed to achieve your objectives.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
NXP / Nexperia
ICODE
Lowest to $0.4657
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess