EN
  • EN
  • DE

MC33349N-3R1

Part No MC33349N-3R1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Description Lithium Battery Protection Circuit for One Cell Battery Packs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 222705-MC33349N-3R1
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MC33349N-3R1 CAD Model

Description

ON Semiconductor MC33349N-3R1 - Battery Management IC

The ON Semiconductor MC33349N-3R1 is a highly integrated battery management integrated circuit (IC) designed for the precise control of rechargeable battery packs. This advanced IC is crucial for ensuring the longevity and reliability of battery systems used in a wide array of portable electronic devices such as smartphones, laptops, and medical equipment.

The MC33349N-3R1 excels in providing safe and efficient charging by incorporating features such as overcharge protection, over-discharge protection, and temperature monitoring. These protective measures not only safeguard the battery pack but also contribute to the overall safety of the end-user and the device itself.

One of the key attributes of this IC is its ability to manage nickel-metal hydride (NiMH) or nickel-cadmium (NiCd) cells, which are common in many rechargeable battery applications. The MC33349N-3R1 can handle multiple cells in a pack, ensuring balanced charging and discharging, which is essential for maintaining the pack's performance and extending its lifespan.

The temperature monitoring function of the MC33349N-3R1 is particularly noteworthy. It allows the IC to adjust the charging rate or even halt the charging process if it detects an unsafe temperature condition. This not only prevents potential damage to the battery but also avoids scenarios that could lead to overheating, thus enhancing user safety.

ON Semiconductor's MC33349N-3R1 is available in a compact package, making it an ideal choice for space-constrained applications. Its small footprint does not compromise its performance or its range of protective features, making it a versatile solution for battery management needs. For engineers and designers looking to implement robust battery management systems, the MC33349N-3R1 offers a reliable and efficient option that upholds the high standards of ON Semiconductor's product range.

In summary, the MC33349N-3R1 is a top-tier battery management solution that combines functionality, safety, and compact design to meet the rigorous demands of modern rechargeable battery applications.

You May Also Be Interested in

ESMT
Lowest to $2.9349
ESMT
Need more? Email Us
EliteMT
Lowest to $3.7539
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Shindengen
Lowest to $5.6838
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess