EN
  • EN
  • DE

MAX5725AAUP+T

Part No MAX5725AAUP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT SRL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 12
Number of D/A Converters 8
Settling Time 4.5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.2
Temperature Range - Operating -40°C to 125°C
Case / Package 20-TSSOP
Win Source Part Number 125458-MAX5725AAUP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5725AAUP+T CAD Model

Description

Product Overview: MAX5725AAUP+T

The MAX5725AAUP+T is a high-precision, low-power, 12-bit digital-to-analog converter (DAC) with an integrated precision output amplifier. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this DAC is part of their extensive range of integrated circuits designed for precision control applications. It is ideal for systems requiring a stable and accurate analog output, such as industrial control systems, automated test equipment, and high-end consumer products.

Key Features

  • Resolution: The MAX5725AAUP+T offers a fine resolution of 12-bits, which allows for precise control over the analog output signal.
  • Channels: It provides one DAC channel, ensuring focused and singular control for applications that require a dedicated analog output.
  • Package: This component comes in a compact, 20-pin TSSOP package, making it suitable for space-constrained applications.
  • Supply Voltage: It operates on a supply voltage ranging from 2.7V to 5.5V, providing flexibility in different voltage environments.
  • Low Power Consumption: The device is designed for low-power operations, which is critical for battery-powered or energy-sensitive applications.
  • Integrated Output Amplifier: The built-in precision amplifier simplifies design and reduces external component count.
  • Interface: The MAX5725AAUP+T features a serial interface for communication with microcontrollers or other digital systems.
  • Accuracy: With its integrated precision reference, the DAC maintains high accuracy and low drift over temperature.

Applications

The versatility of the MAX5725AAUP+T makes it suitable for a wide range of applications. It is commonly used in:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Portable battery-powered devices
  • Precision instrumentation
  • High-end audio equipment

With its high resolution and integrated features, the MAX5725AAUP+T provides designers with a reliable and straightforward solution for precise analog output requirements. Its compact size, combined with its power efficiency and accuracy, makes it an excellent choice for sophisticated electronics where performance and space are at a premium.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess