EN
  • EN
  • DE

FNA23512A

Part No FNA23512A
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description MODULE SPM 1.2V 35A 34PWRDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Power Driver Module IGBT 3 Phase 34-PowerDIP Module (1.480", 37.60mm)
Manufacturer ON Semiconductor
Series Motion SPM® 2
Package Tube
Mounting Through Hole
Package 34-PowerDIP Module (1.480", 37.60mm)
Family Name FNA23512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 24
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872117-FNA23512A
Ultra Librarian 3D Model Ultra Librarian FNA23512A CAD Model

Description

Product Overview: FNA23512A by ON Semiconductor

The FNA23512A is a cutting-edge power module designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This module is engineered to deliver high efficiency and reliability for a wide range of applications, including motor drives, power inverters, and renewable energy systems.

Key Features

  • Integrated Power Module: The FNA23512A is an all-in-one power solution that combines IGBTs, diodes, and gate drivers in a single package, simplifying design and reducing assembly time.
  • High Performance: With its advanced IGBT technology, the module provides excellent power handling capabilities while maintaining high efficiency, making it suitable for demanding applications.
  • Compact Design: The module's compact footprint allows for a reduction in the overall size of the end product, enabling more space-efficient designs.
  • Easy to Use: The FNA23512A is designed for ease of use with features like built-in temperature monitoring and protection circuits, ensuring safe operation under various conditions.

Electrical Specifications

  • Rated Voltage: The module is capable of handling voltages up to 1200V, making it suitable for high voltage applications.
  • Current Rating: It offers a robust current rating, ensuring that it can drive high-power loads without performance degradation.
  • Efficiency: The FNA23512A provides high electrical efficiency, which is critical for reducing thermal loads and improving system longevity.

Applications

The versatility of the FNA23512A allows it to be used in various applications, such as:

  • Electric Vehicle (EV) inverters
  • Industrial motor drives
  • Uninterruptible power supplies (UPS)
  • Renewable energy systems, including solar inverters and wind turbines

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The FNA23512A is no exception, undergoing rigorous testing to ensure it meets the requirements of the most demanding applications.

For more detailed information, including datasheets, technical documentation, and support resources, customers are encouraged to visit ON Semiconductor's official website or contact their sales and support team.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-CA
Lowest to $16.7028
Fairchild/ON Semiconductor
MOD ADV SMART POWER SPM26-AA
Lowest to $26.9635
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131
Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344
Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
IC SMART POWER MOD 3.5A SPM23-AC
Lowest to $13.5964

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.0448 $111.0448
2+ $107.4627 $214.9254
3+ $103.8806 $311.6418
4+ $93.1344 $372.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 984 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess