EN
  • EN
  • DE

MLV1210E32503T

Part No MLV1210E32503T
Manufacturer Vishay
Catalog Varistors, MOVs
Description VARISTOR 400A 1210
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

Size 1210 (M3225) multilayer chip varistor with NiSn terminations.

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 25V 150A 1206
Lowest to $0.0873
Littelfuse Inc.
VARISTOR 470V 10KA DISC 20MM
Lowest to $2.5251
TDK Corporation
VARISTOR 150V 0603
Lowest to $0.0587
TDK Corporation
VARISTOR 470V 8KA RADIAL
Lowest to $0.2911
TDK Corporation
VARISTOR 18V 120A 0805
Lowest to $0.2911
AVX Corp/Kyocera Corp
VARISTOR 24V 500A 1210
Need more? Email Us
AVX Corp/Kyocera Corp
VARISTOR 39V 280A 1210
Need more? Email Us
Littelfuse Inc.
VARISTOR 8.5V 100A DISC 7MM
Need more? Email Us
Panasonic
VARISTOR 100V 3.5KA DISC 11.5MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess