EN
  • EN
  • DE

TPD1E01B04DPLT

Part No TPD1E01B04DPLT
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 3.6VWM 15VC 2X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.6V (Max)
Minimum Breakdown Voltage 6.4V (Typ)
Max Clamping Voltage 15V (Typ)
Peak Pulse Current(Ippm) 2.5A (8/20μs)
Power Dissipation - Pd 27W
Applications HDMI
Capacitance @ Frequency 0.18pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 2-X2SON (0.6x0.3)
Win Source Part Number 1111145-TPD1E01B04DPLT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Ultra Librarian 3D Model Ultra Librarian TPD1E01B04DPLT CAD Model

Description

Introducing the TPD1E01B04DPLT from Texas Instruments

The TPD1E01B04DPLT is a high-performance, single-channel transient voltage suppressor (TVS) diode from Texas Instruments, designed to provide state-of-the-art surge and electrostatic discharge (ESD) protection for electronic devices. This robust component is ideal for safeguarding high-speed interfaces, such as USB 2.0, HDMI, and other communication ports against electrical transients that can cause irreparable damage to sensitive circuitry.

Key Features

  • Low Capacitance: The TPD1E01B04DPLT boasts ultra-low capacitance (0.25 pF typical), which minimizes signal degradation and ensures high signal integrity for high-speed data lines.
  • Compact Design: Housed in a small X1SON package (0.60 mm x 0.30 mm), this TVS diode is perfect for space-constrained applications, enabling designers to protect their systems without compromising on form factor.
  • High Surge Protection: With an IEC 61000-4-5 surge protection rating of 24 A (8/20 µs), this device provides robust protection against high-energy transients.
  • ESD Protection: It meets IEC 61000-4-2 (Level 4) standards, offering excellent ESD protection of ±12 kV (contact) and ±15 kV (air-gap) discharge, ensuring device safety during handling and operation.
  • Low Clamping Voltage: The low dynamic resistance and clamping voltage ensure minimal voltage overshoot during ESD events, protecting the downstream chips from high-voltage spikes.

Applications

The TPD1E01B04DPLT is versatile and can be used in a wide array of applications, including:

  • Smartphones, Tablets, and Portable Electronics
  • USB 2.0 and HDMI Interfaces
  • High-Speed Data Lines in Consumer Electronics
  • Industrial Controls and IoT Devices
  • Medical Equipment with Sensitive Data Lines

With its excellent surge and ESD protection capabilities, the TPD1E01B04DPLT from Texas Instruments is an essential component for any design that demands reliability and durability in the face of electrical disturbances. It ensures that your products are safeguarded, enhancing their longevity and maintaining their performance integrity.

For more information on this protective solution, visit the Texas Instruments website or contact their support team for detailed specifications and application guidance.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1503 $50.3505
815+ $0.1233 $100.4895
1,260+ $0.1195 $150.5700
1,735+ $0.1156 $200.5660
2,240+ $0.1118 $250.4320
2,995+ $0.1002 $300.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess