EN
  • EN
  • DE

SN74ALS869DWR

Part No SN74ALS869DWR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER SYNC 8BIT BIN 24-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 8
Reset Synchronous
Timing Synchronous
Count Rate 35 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74ALS8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1094878-SN74ALS869DWR
Ultra Librarian 3D Model Ultra Librarian SN74ALS869DWR CAD Model

Description

The SN74ALS869DWR is a high-performance, integrated circuit designed and manufactured by the renowned Texas Instruments. This device falls under the category of logic counters, specifically an 8-Bit Bidirectional Binary Counters. It is crafted to cater to a wide array of applications that require precise counting operations, including but not limited to industrial controls, computer systems, and consumer electronics.

This particular model, the SN74ALS869DWR, is part of the Advanced Low-Power Schottky (ALS) series, which is known for its balance between speed and power consumption. The ALS technology provides a significant advantage in applications where power efficiency is as crucial as performance.

Key Features:

  • Logic Type: 8-Bit Bidirectional Binary Counter
  • Supply Voltage: Typically 5V, which makes it compatible with TTL (Transistor-Transistor Logic) levels.
  • Operating Temperature: Ranges from 0°C to 70°C, ensuring reliability across various environmental conditions.
  • Mounting Type: Surface Mount, which makes it suitable for modern, high-density Printed Circuit Boards (PCBs).
  • Package / Case: The device comes in a SOIC-20 Wide package, which is a small outline integrated circuit with 20 leads.
  • Lead-Free Status / RoHS Status: Contains no lead and is fully RoHS compliant, adhering to environmental regulations.

The SN74ALS869DWR is designed for easy implementation into digital systems and offers features such as asynchronous clear and preset, look-ahead carry input, and a fully synchronous system clock. The bidirectional counting capability allows for versatile counting sequences and the direct overriding load (preset) enables the user to set the counter to any desired value swiftly.

With its robust design and reliable performance, the SN74ALS869DWR from Texas Instruments stands as an excellent choice for designers and engineers looking to incorporate a dependable counter into their digital systems. Its combination of speed, power efficiency, and advanced features make it a valuable component in any application requiring precise counting solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2628 $56.3140
11+ $9.2413 $101.6543
17+ $8.9525 $152.1925
24+ $8.6637 $207.9288
30+ $8.3750 $251.2500
40+ $7.5086 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess