EN
  • EN
  • DE

SL2FCS5401EV/DH,11

Part No SL2FCS5401EV/DH,11
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC I-CODE SLI FCP2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Applications Factory/Home Automation
Mounting Type Surface Mount
Package / Case 2-FlipChip
Supplier Device Package 2-FCP
Base Product Number SL2FCS5
Standard Package 50,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 452969-SL2FCS5401EV/DH,11
Ultra Librarian 3D Model Ultra Librarian SL2FCS5401EV/DH,11 CAD Model

Description

The SL2FCS5401EV/DH,11 is a state-of-the-art integrated circuit (IC) produced by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is designed to offer robust performance for a wide array of automotive and industrial applications, ensuring reliability and efficiency in the most demanding environments.

Key Features

  • High Integration: The SL2FCS5401EV/DH,11 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, this IC delivers high-speed performance and low power consumption, making it ideal for energy-sensitive applications.
  • Robustness: Engineered to withstand harsh conditions, the SL2FCS5401EV/DH,11 is built to operate reliably in extreme temperatures and resist electrical disturbances, ensuring uninterrupted performance.
  • Security: With NXP's focus on secure connectivity, this product incorporates features that protect against unauthorized access and ensure data integrity, making it suitable for applications where security is paramount.

Applications

The versatility of the SL2FCS5401EV/DH,11 allows it to be used in a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Smart grid infrastructure
  • Internet of Things (IoT) devices

Technical Specifications

Parameter Value
Supply Voltage Specified by the manufacturer
Operating Temperature Specified by the manufacturer
Package Specified by the manufacturer
Security Features Advanced security protocols

In conclusion, the SL2FCS5401EV/DH,11 from NXP Semiconductors is a top-tier integrated circuit that offers a blend of performance, integration, and security. Whether for automotive, industrial, or IoT applications, it stands as a reliable choice for designers looking to leverage the best in semiconductor technology.

You May Also Be Interested in

Maxim Integrated
IC CTLR OVP W/FET 6.35V 8-UDFN
Lowest to $3.3137
Power Integrations
IC CAPZERO 1000V 2500NF 8-SOIC
Need more? Email Us
Microchip Technology
IC CRYPTO 4.5KB I2C
Lowest to $0.5349
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Zilog
IC TELEVISION CTLR 40DIP
Need more? Email Us
Cypress Semiconductor Corp
IC MEMORY 14SOIC
Need more? Email Us
NXP / Nexperia
IC NTSC/PAL MODULATOR 16SOIC / CMOS Audio/Video RF Modulators
Lowest to $1.7727
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess