EN
  • EN
  • DE

NS16C2752TVS/NOPB

Part No NS16C2752TVS/NOPB
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL 64BYTE 48-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features UART IC 2, DUART Channel - 64 Byte 48-TQFP (7x7)
Manufacturer Texas Instruments
Package Tray
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name NS16C2752
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NS16C2752TVS, NS16C2752TVS-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929372-NS16C2752TVS/NOPB
Ultra Librarian 3D Model Ultra Librarian NS16C2752TVS/NOPB CAD Model

Description

The NS16C2752TVS/NOPB is a robust serial communication component from Texas Instruments, designed to facilitate reliable two-way data transmission in a wide array of applications. This integrated circuit is a dual universal asynchronous receiver-transmitter (UART) that operates in a broad voltage range, making it a versatile choice for various electronic systems.

Key Features

  • Dual Channel: The device includes two independent UART channels, each capable of full-duplex serial communication, allowing for simultaneous data processing on both channels.
  • Flexible Baud Rate: It supports a wide range of baud rates, ensuring compatibility with numerous communication standards and facilitating easy integration into different system designs.
  • Automatic Flow Control: With built-in hardware flow control, the NS16C2752TVS/NOPB can manage data flow dynamically, preventing data loss and enhancing communication efficiency.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for battery-powered and energy-sensitive applications.
  • Enhanced ESD Protection: It features electrostatic discharge (ESD) protection circuitry, safeguarding the device against the damaging effects of static electricity.
  • Wide Operating Temperature Range: The NS16C2752TVS/NOPB is designed to perform reliably across a wide temperature range, suitable for industrial and automotive environments.

Applications

The versatility of the NS16C2752TVS/NOPB makes it an ideal choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive diagnostics and infotainment systems
  • Point-of-sale terminals
  • Networking equipment
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the NS16C2752TVS/NOPB is no exception. This product is manufactured with high-quality materials and is subject to rigorous testing to ensure it meets the stringent standards expected from Texas Instruments components.

You May Also Be Interested in

NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
MaxLinear Inc
IC UART SINGLE 44PLCC / UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
Lowest to $20.1698
Sipex Corporation
UART IC Channel
Lowest to $1.0400
MaxLinear Inc
IC UART 2.90V - 5.5V 48TQFP / UART IC 1, UART Channel RS232, RS422, RS485 32 Byte 48-TQFP (7x7)
Lowest to $4.8972
MaxLinear Inc
IC UART FIFI DUAL 44PLCC / UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Lowest to $139.4231
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.2993 $79.2993
2+ $76.8212 $153.6424
3+ $74.3431 $223.0293
4+ $71.8650 $287.4600
5+ $64.4307 $322.1535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess