EN
  • EN
  • DE

SCC68070ABA84

Part No SCC68070ABA84
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997394-SCC68070ABA84
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCC68070ABA84 CAD Model

Description

Product Overview: NXP SCC68070ABA84

The NXP SCC68070ABA84 is a high-performance integrated circuit designed to cater to the demanding needs of advanced computing and control applications. This product, manufactured by NXP Semiconductors, is known for its reliability, efficiency, and versatility, making it a popular choice for engineers and developers working on cutting-edge technology projects.

Key Features

  • Microcontroller Core: At the heart of the SCC68070ABA84 is a powerful microcontroller core that provides the computational power necessary for complex tasks and processes.
  • Memory Management: It comes equipped with sophisticated memory management capabilities that allow for efficient handling of both RAM and ROM, ensuring smooth operation and optimal use of resources.
  • Integrated Peripherals: A range of integrated peripherals are included to enhance functionality, including timers, serial communication interfaces, and digital I/O ports, among others.
  • High-Speed Operation: Engineered for high-speed performance, this product can handle a significant amount of data throughput, making it suitable for applications requiring quick processing times.
  • Low Power Consumption: Despite its powerful performance, the SCC68070ABA84 is designed to be energy efficient, minimizing power consumption and heat generation during operation.

Applications

The versatility of the SCC68070ABA84 makes it an ideal choice for a wide range of applications. These include:

  • Industrial control systems
  • Complex data processing units
  • Automotive control modules
  • Communication infrastructure
  • Robotics and automated machinery

Technical Specifications

Below are some of the technical specifications for the SCC68070ABA84:

  • Package: The component is packaged in a robust and compact form factor.
  • Operating Temperature: It is designed to operate within a specified temperature range, ensuring stability and reliability under varying environmental conditions.
  • Supply Voltage: The device operates at a standard voltage, making it compatible with common power supplies.
  • Quality and Reliability: NXP's commitment to quality means that the SCC68070ABA84 is manufactured to the highest standards, ensuring dependable performance over its lifespan.

For detailed technical data and application notes, it is recommended to consult the official datasheet and product documentation provided by NXP Semiconductors.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess