EN
  • EN
  • DE

SC68376BGMAB20

Part No SC68376BGMAB20
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 160QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CPU32 series Microcontroller IC 32-Bit 20MHz - ROMless 160-QFP (28x28)
Manufacturer NXP
Series M683xx
Package Tray
Part Status Not For New Designs
Core Processor CPU32
Core Size 32-Bit
Speed 20MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 18
Program Memory Type ROMless
Supply Voltage 4.75V ~ 5.25V
Data Converters A/D 16x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 160-BQFP
Case / Package 160-QFP (28x28)
Family Name SC68376
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 120
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933160-SC68376BGMAB20
Ultra Librarian 3D Model Ultra Librarian SC68376BGMAB20 CAD Model

Description

The SC68376BGMAB20 is a state-of-the-art microcontroller unit (MCU) developed by NXP Semiconductors, a leader in the electronic components industry. This high-performance product is designed to cater to a wide range of applications in the automotive, industrial, and consumer electronics sectors. With its robust design and cutting-edge features, the SC68376BGMAB20 is poised to deliver exceptional performance and reliability.

Key Features:

  • Advanced Core: At the heart of the SC68376BGMAB20 is a powerful core that ensures smooth and efficient operation even under demanding conditions. This core is capable of executing complex instructions with high precision and speed.
  • Memory: The MCU comes equipped with ample memory resources, including both volatile and non-volatile memory options. This allows for flexible data storage and efficient program execution, which is essential for modern applications.
  • Connectivity: With multiple connectivity options, the SC68376BGMAB20 ensures seamless integration into various systems. It supports standard communication protocols, enabling it to communicate with other devices and peripherals effortlessly.
  • Low Power Consumption: Energy efficiency is a hallmark of this product. The SC68376BGMAB20 is designed to operate at low power, making it ideal for battery-operated devices and applications where power conservation is crucial.
  • Robust Security: Security features are embedded within the MCU to protect against unauthorized access and ensure data integrity. This is particularly important in applications where sensitive information is handled or in environments where security breaches cannot be tolerated.
  • Temperature Range: The SC68376BGMAB20 is built to withstand a wide temperature range, making it suitable for harsh environments and ensuring reliable performance regardless of external conditions.

Applications:

The versatility of the SC68376BGMAB20 makes it an excellent choice for a variety of applications. It is particularly well-suited for automotive control systems, industrial automation, smart home devices, and portable electronics where reliability and efficiency are paramount.

Conclusion:

NXP's SC68376BGMAB20 MCU represents a blend of modern technology, efficiency, and security. Its robust feature set and adaptability make it a top contender for developers and engineers looking to create sophisticated and reliable electronic solutions. Whether for automotive, industrial, or consumer applications, the SC68376BGMAB20 is engineered to meet the challenges of the modern electronic landscape.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $388.0598 $388.0598
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess