ON Semiconductor 74LVTH373WM Product Overview
The 74LVTH373WM from ON Semiconductor is a high-performance, low-voltage octal transparent latch with 3-state outputs designed for 2.7V to 3.6V VCC operation. It is part of the 74LVTH family, which is known for its low-voltage operation and high-speed interface technology. This particular device is ideal for use in applications that require the capture and retention of data with the capability to provide output only when needed.
Key Features
- Logic Type: Octal Transparent Latch
- Output Type: 3-State
- Operating Voltage: 2.7V - 3.6V
- IC Output Type: Tri-State
- Propagation Delay Time: Fast propagation to meet high-speed requirements
- Operating Temperature: -40°C to +85°C, suitable for industrial environments
- Mounting Type: Surface Mount
- Package / Case: SOIC-20W
- Bus Hold: Yes, providing data retention without external pull-up or pull-down resistors
Product Application
The 74LVTH373WM is designed for use in a wide array of applications where a temporary storage of data is necessary, which can be later accessed or manipulated based on control signals. Its typical applications include:
- Data storage and transfer in computer and peripheral devices
- Buffering data for communication between different subsystems within electronic equipment
- System control where input data needs to be synchronized with other processes
Product Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The 74LVTH373WM is manufactured with robust materials and tested to ensure it meets the industry standards for reliability and performance. It is designed for a long operational life and stable performance across a range of environmental conditions.
In summary, the 74LVTH373WM by ON Semiconductor is a versatile and reliable component for any design requiring an octal transparent latch. With its low-voltage operation, fast propagation delay, and 3-state outputs, it is an excellent choice for designers looking to optimize their systems for speed and power efficiency.