EN
  • EN
  • DE

SC68376BACAB25

Part No SC68376BACAB25
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 160QFP / CPU32 M683xx Microcontroller IC 32-Bit Single-Core 25MHz ROMless 160-QFP (28x28)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series M683xx
Package Tray
Product Status Not For New Designs
Core Processor CPU32
Core Size 32-Bit Single-Core
Speed 25MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 18
Program Memory Type ROMless
RAM Size 7.5K x 8
Voltage - Supply (Vcc/Vdd) 4.75V ~ 5.25V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 160-BQFP
Supplier Device Package 160-QFP (28x28)
Base Product Number SC68376
Standard Package 120
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1336745-SC68376BACAB25
Ultra Librarian 3D Model Ultra Librarian SC68376BACAB25 CAD Model

Description

The SC68376BACAB25 is a state-of-the-art microcontroller unit (MCU) produced by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This MCU is designed to cater to a wide range of applications, from automotive and industrial to consumer electronics, providing a versatile solution for your embedded systems.

Key Features

  • Core: At the heart of the SC68376BACAB25 lies a robust and efficient core that is capable of delivering exceptional performance for complex tasks and multitasking environments.
  • Memory: It comes equipped with ample memory resources, including both flash and RAM, to handle extensive codebases and provide sufficient storage for data processing.
  • Connectivity: The MCU offers a variety of connectivity options, ensuring seamless integration with peripheral devices and networks. This includes standard communication protocols that facilitate data exchange and synchronization with other systems.
  • Power Efficiency: Designed with power efficiency in mind, the SC68376BACAB25 maintains a balance between performance and power consumption, making it ideal for battery-operated devices or applications where energy conservation is critical.
  • Temperature Range: This device is engineered to withstand a wide temperature range, ensuring reliable operation under extreme environmental conditions.
  • Package: The MCU is available in a robust package that guarantees durability and protection against physical stress and environmental factors.

Applications

The versatility of the SC68376BACAB25 allows it to be utilized in a plethora of applications. It is particularly suitable for:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) endpoints
  • Consumer electronics

Quality and Reliability

NXP's commitment to quality is evident in the SC68376BACAB25. It is manufactured under strict quality control standards, ensuring that each unit meets the high expectations of performance and reliability that customers demand. With NXP's reputation for excellence, you can trust that this MCU will be a dependable component of your electronic projects.

Whether you are developing a sophisticated automotive system, an innovative industrial tool, or a cutting-edge consumer product, the SC68376BACAB25 by NXP provides the performance, efficiency, and reliability you need to bring your projects to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess