EN
  • EN
  • DE

SC667504MTJR

Part No SC667504MTJR
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description 8-bit MCU, S08 core, 32KB Flash, 40MHz, -40/+125degC, Automotive Qualified, SOP 20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001636-SC667504MTJR
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC667504MTJR CAD Model

Description

Introducing the SC667504MTJR from NXP Semiconductors

The SC667504MTJR is a state-of-the-art semiconductor product from NXP, a leading technology company renowned for its high-performance and innovative solutions in the electronics sector. This particular component is designed to meet the rigorous demands of modern electronic systems, offering reliability, efficiency, and superior performance.

Key Features

  • Robust Performance: At the heart of the SC667504MTJR is its ability to deliver robust performance, making it suitable for a wide range of applications, including automotive, industrial control systems, and consumer electronics.
  • High Integration: The device comes with integrated features that help reduce system complexity and the need for additional components, leading to cost savings and simplified design processes.
  • Energy Efficiency: NXP's commitment to sustainability is evident in the SC667504MTJR's energy-efficient design, which helps to minimize power consumption and extend the life of battery-powered devices.

Technical Specifications

  • Part Number: SC667504MTJR
  • Manufacturer: NXP Semiconductors
  • Package/Case: To be specified based on the actual product data sheet
  • Mounting Type: Surface Mount
  • Operating Temperature Range: To be specified based on the actual product data sheet
  • Supply Voltage: To be specified based on the actual product data sheet
  • Interface: To be specified based on the actual product data sheet

The SC667504MTJR is not just a component; it is a testament to NXP's dedication to providing advanced solutions that push the boundaries of what's possible in electronics. With a focus on quality and longevity, this product is manufactured to the highest standards, ensuring that it holds up under the most demanding conditions.

Applications

The versatility of the SC667504MTJR makes it an ideal choice for a multitude of applications. From the automotive industry, where reliability and performance are non-negotiable, to industrial automation systems that require precision and durability, this NXP semiconductor is up to the task. It is also well-suited for consumer electronics, where users demand seamless and efficient operation.

For detailed information, including pin configurations, electrical characteristics, and application notes, customers should refer to the official NXP datasheet for the SC667504MTJR. This will ensure a comprehensive understanding of the product's capabilities and requirements for integration into electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess