EN
  • EN
  • DE

QM3004S

Part No QM3004S
Manufacturer UBIQ
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UBIQ
Win Source Part Number 285874-QM3004S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QM3004S CAD Model

Description

The QM3004S is a P-Channel enhancement mode MOSFET manufactured by UBIQ Semiconductor, designed for applications where efficient power management and load switching are critical. Its defining characteristic is a low on-resistance (RDS(on)), which minimizes power dissipation and enhances overall circuit efficiency. This MOSFET is commonly used in portable devices, battery-powered applications, and other systems where minimizing energy consumption is essential.

Applications:

  • Load Switching: Controls power distribution in electronic devices.
  • Power Management Circuits: Regulates voltage and current levels in power supplies.
  • Battery-Powered Devices: Optimizes battery life in portable applications.
  • DC-DC Converters: Provides efficient power conversion in DC-DC converters.
  • Solid State Relays: Used in solid-state relays for switching DC loads.

Features:

  • P-Channel Enhancement Mode: Simplifies gate drive circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Low Gate Threshold Voltage: Operates with low voltage logic levels.
  • Small Footprint Package: Saves board space in compact designs.
  • Fast Switching Speed: Enables high-frequency operation.

Benefits:

  • Improved Power Efficiency: Reduces energy loss with low RDS(on).
  • Extended Battery Life: Efficient operation prolongs battery life.
  • Simplified Circuit Design: P-Channel configuration simplifies gate drive.
  • Reduced Board Space: Small package size for compact designs.
  • Enhanced System Performance: Fast switching for high-frequency applications.

The QM3004S is engineered with a drain-source voltage (VDS) rating suitable for diverse applications, and its gate-source voltage (VGS) is designed for compatibility with standard logic levels. The device’s thermal resistance is optimized for efficient heat dissipation, which contributes to its overall reliability. Available in compact packages, such as SOT-23, it is ideal for high-density PCB layouts. This MOSFET is frequently chosen where space and efficiency are primary design considerations. The manufacturer's datasheet should be consulted for specific voltage, current, and temperature ratings to ensure proper application and safe operation. Its durable design ensures reliable performance in demanding environments. The device meets industry standard quality and reliability requirements. The device is suitable in applications where a low gate charge (Qg) is required for enhanced switching performance and reduced power loss.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $7.0594
Infineon Technologies
Lowest to $2.8702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess