EN
  • EN
  • DE

SC26C92C1N

Part No SC26C92C1N
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
FIFO's 8 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Through Hole
Case / Package 40-DIP
Win Source Part Number 064203-SC26C92C1N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC26C92C1N CAD Model

Description

Introducing the SC26C92C1N Dual UART Interface from NXP

The SC26C92C1N is a versatile dual Universal Asynchronous Receiver/Transmitter (UART) chip designed by NXP Semiconductors. This integrated circuit is engineered to facilitate serial communication in a wide range of computing and communication systems. The SC26C92C1N is particularly well-suited for applications that require high-speed serial data transfer and reliable performance in demanding environments.

The device features two independent UART channels, each capable of handling serial data rates up to 1 Mbps. This high-speed capability makes the SC26C92C1N an excellent choice for applications in industrial control systems, networking equipment, and advanced computing interfaces where rapid data transmission is crucial.

Key Features of the SC26C92C1N

  • Dual UART Channels: Each UART can be operated independently with separate serial ports, providing flexibility and efficiency in managing multiple data streams.
  • High Data Rate: Supports baud rates up to 1 Mbps, allowing for high-speed communication that is essential in modern digital systems.
  • Programmable Baud Rate Generators: Each channel includes a programmable baud rate generator, enabling precise control over data transmission speeds to match specific system requirements.
  • FIFO Buffers: Equipped with 16-byte FIFO buffers for both transmit and receive operations, which help reduce CPU overhead and improve system throughput.
  • Modem Control Functions: Includes a complete set of modem control functions, making it suitable for modem interface applications.
  • Flexible Character Lengths: Supports 5, 6, 7, or 8-bit character lengths, allowing customization based on the data format and protocol used.
  • Multiple Interrupt Sources: Features a comprehensive interrupt system with eight different interrupt sources per channel, ensuring prompt CPU response to communication events.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered and energy-sensitive applications.

The SC26C92C1N is packaged in a 40-pin DIP (Dual Inline Package), making it easy to integrate into existing and new designs alike. Its robust feature set and ability to handle multiple data channels simultaneously make it a powerful component for enhancing serial communication capabilities in a variety of electronic systems.

Whether you are developing sophisticated industrial machinery, designing high-speed data acquisition systems, or upgrading telecommunications infrastructure, the SC26C92C1N from NXP is a reliable and high-performing solution that can meet your dual UART interface needs.

You May Also Be Interested in

Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
MaxLinear Inc
IC DUART 2.25 - 3.63V 48TQFP
Need more? Email Us
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.6042 $81.6042
2+ $66.9565 $133.9130
3+ $64.8648 $194.5944
4+ $62.7719 $251.0876
5+ $60.6802 $303.4010
7+ $54.4028 $380.8196
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 879 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess