SC18IS601IPW,128 - NXP I2C to SPI Bridge
The SC18IS601IPW,128 from NXP Semiconductors is a bridge IC that facilitates communication between I2C-bus and SPI (Serial Peripheral Interface). Designed to create a seamless interface, this chip is an ideal solution for applications that require the integration of SPI devices into an I2C-bus architecture.
Key Features
- Interface Bridging: Translates I2C commands to SPI, enabling control of SPI devices without a dedicated SPI port.
- Multi-Protocol Support: Compatible with 4-wire SPI devices, it supports various modes including SPI, QSPI, and MICROWIRE.
- Easy Integration: Comes in a compact 16-pin TSSOP package, making it suitable for space-constrained applications.
- Flexible Operation: Operates on a supply voltage range of 2.5V to 5.5V, making it versatile for different voltage requirements.
- Speed: Capable of I2C-bus speeds up to 400 kHz and SPI clock frequencies up to 1.8 MHz.
- Internal Oscillator: Includes an integrated oscillator, eliminating the need for external clocking components.
- GPIO Functionality: Features four General Purpose Input/Output (GPIO) pins that can be controlled via the I2C-bus.
Applications
The SC18IS601IPW,128 is suitable for a broad range of applications, including but not limited to:
- Embedded Systems
- Mobile Devices
- Industrial Control
- Automotive Networks
- Consumer Electronics
Why Choose SC18IS601IPW,128?
For developers and engineers looking to integrate SPI devices into their I2C-based systems, the SC18IS601IPW,128 offers a simple, effective, and compact solution. Its ability to operate across a range of voltages and frequencies, along with its built-in oscillator and GPIO capabilities, make it a versatile and valuable component for any project requiring I2C to SPI bridging.