EN
  • EN
  • DE

SC16IS762IBS,128

Part No SC16IS762IBS,128
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC DUAL UART 64BYTE 32HVQFN / RS232, RS485 Controller I²C, SPI, UART Interface 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tape & Reel
Protocol RS232, RS485
Function Controller
Interface I2C, SPI, UART
Voltage - Supply 2.5V, 3.3V
Current - Supply 2mA
Temperature Range - Operating -40°C ~ 95°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number SC16IS762
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-SC16IS762IBS128-ND,935279293128,SC16IS762IBS-F,568-SC16IS762IBS,128TR,568-SC16IS762IBS,128DKR,568-SC16IS762IBS,128CT,568-SC16IS762IBS128,SC16IS762IBS,128-ND,SC16IS762IBS-F-ND
Standard Package 1,500
Win Source Part Number 982944-SC16IS762IBS,128
Ultra Librarian 3D Model Ultra Librarian SC16IS762IBS,128 CAD Model

Description

The SC16IS762IBS,128 is a dual UART IC, offering a versatile solution for adding two extra UART (Universal Asynchronous Receiver/Transmitter) serial ports to your microcontroller-based projects. Manufactured by NXP Semiconductors, a leader in the industry, this product is designed to bridge the communication gap between the microcontroller and serial devices, such as modems, sensors, and other microcontrollers.

Key Features

  • Dual UART Channels: This integrated circuit contains two independent UART channels which significantly increase the serial communication capabilities of your system without the need for additional microcontrollers.
  • High Data Transfer Rate: Each UART channel is capable of supporting baud rates up to 5 Mbps, allowing for high-speed data transfers that are essential for modern applications.
  • Flexible Bus Interface: The SC16IS762IBS,128 is designed to interface with either an I²C-bus or a SPI (Serial Peripheral Interface), providing flexibility in connecting to different types of microcontrollers.
  • 64-byte FIFO: Each UART channel is equipped with a 64-byte FIFO (First In, First Out) buffer, which helps to reduce the overhead of CPU data management and improves system efficiency.
  • Auto Hardware and Software Flow Control: This feature allows for seamless data flow without the need for manual intervention, ensuring reliable data transmission and reception.
  • Industrial Temperature Range: The device operates over an industrial temperature range, making it suitable for use in harsh environments.
  • Low Power Consumption: It is designed for optimized power usage, which is crucial for battery-powered and low-power applications.

Applications

The SC16IS762IBS,128 is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Point-of-Sale (POS) terminals
  • Gaming systems
  • Data acquisition systems
  • Automotive diagnostics
  • Networking equipment

Conclusion

With its robust feature set and flexibility, the SC16IS762IBS,128 from NXP is an excellent choice for designers looking to expand the serial communication capabilities of their systems. Its high-speed operation, large FIFO, and support for multiple interface types make it a versatile and reliable component for a wide range of applications.

You May Also Be Interested in

Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Maxim Integrated
Lowest to $10.0855
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4492 $62.6952
14+ $8.5737 $120.0318
21+ $8.3058 $174.4218
29+ $8.0379 $233.0991
38+ $7.7699 $295.2562
50+ $6.9662 $348.3100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess