EN
  • EN
  • DE

TMS5703137BZWTQQ1

Part No TMS5703137BZWTQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 3MB FLASH 337NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-R4F series Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-R4F
Core Size 16/32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 120
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 1.14V ~ 3.6V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 337-LFBGA
Case / Package 337-NFBGA (16x16)
Family Name TMS570
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937123-TMS5703137BZWTQQ1
Ultra Librarian 3D Model Ultra Librarian TMS5703137BZWTQQ1 CAD Model

Description

Product Overview: TMS5703137BZWTQQ1

The TMS5703137BZWTQQ1 is a highly integrated, high-performance microcontroller designed by Texas Instruments (TI) for automotive and industrial applications. This powerful MCU is part of TI's Hercules TMS570 series, which is renowned for its robust ARM Cortex-R-based processors, specifically engineered to meet the stringent requirements of safety-critical systems.

Key Features:

  • Processor Core: The TMS5703137BZWTQQ1 is built around a dual-core ARM Cortex-R5F processor, which operates at speeds up to 330 MHz, delivering exceptional performance and real-time responsiveness.
  • Memory: It comes equipped with 4MB of integrated Flash memory and 256KB of RAM, providing ample storage for complex applications and efficient data handling.
  • Safety Features: Designed with functional safety in mind, it includes built-in safety features such as ECC (Error Correction Code) on both Flash and RAM, lockstep CPUs, and a comprehensive set of diagnostic features to achieve high levels of system integrity and reliability.
  • Communication Interfaces: The device boasts a wide range of communication interfaces, including CAN, LIN, Ethernet, FlexRay, and SPI, enabling versatile connectivity options for various automotive and industrial networking requirements.
  • Robust I/O: It provides an extensive set of I/O capabilities, including multiple ADCs (Analog-to-Digital Converters), PWM (Pulse Width Modulation) outputs, and digital I/O pins to support a variety of sensors and actuators.
  • Temperature Range: The microcontroller is qualified for operation over an extended temperature range, making it suitable for harsh environmental conditions.

Applications:

The TMS5703137BZWTQQ1 is ideal for a range of applications where reliability and safety are paramount. It is commonly used in automotive systems such as advanced driver assistance systems (ADAS), electronic braking systems, and powertrain control. In the industrial sector, it is suitable for robotics, factory automation, and mission-critical equipment control.

Quality and Support:

TI provides comprehensive technical support and documentation for the TMS5703137BZWTQQ1, ensuring developers have the resources they need for successful implementation. The MCU is also backed by TI's commitment to quality, with rigorous testing and certification to meet the industry's highest safety standards.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.8691 $62.8691
2+ $51.5849 $103.1698
4+ $49.9728 $199.8912
5+ $48.3608 $241.8040
6+ $46.7488 $280.4928
8+ $41.9127 $335.3016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess