EN
  • EN
  • DE

SC16C654DIB64,151

Part No SC16C654DIB64,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD W/FIFO 64-LQFP / UART 4-CH 64byte FIFO 2.5V/3.3V/5V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Maximum) 5Mbps
Operating Supply Voltage 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 793933-SC16C654DIB64,151
Popularity Medium
Supply and Demand Status Limited
Family Name SC16C654D
Introduction Date September 06, 2002
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SC16C654DIB64,151 CAD Model

Description

Overview of NXP SC16C654DIB64,151

The NXP SC16C654DIB64,151 is a high-performance quad UART (Universal Asynchronous Receiver/Transmitter) chip designed to address the communication needs of embedded systems. This integrated circuit provides four independent UART channels, which significantly enhances the serial data handling capabilities of any system it is integrated into. The SC16C654DIB64,151 is particularly suitable for applications that require high-speed serial data transfer, multiple serial interfaces, and minimal intervention from the host processor.

Key Features

  • Multiple Channels: Equipped with four UARTs, it allows for simultaneous communication with multiple peripherals or systems.
  • High Data Rates: Supports baud rates up to 5 Mbps, ensuring swift data transfer for time-sensitive applications.
  • Enhanced FIFOs: Comes with 64-byte FIFOs (First In, First Out memory queues) for each channel, reducing CPU load and improving system efficiency.
  • Modem Control: Includes full modem control capabilities, providing a complete solution for serial communication.
  • Flexible Clocking Options: The device supports a wide range of input clock frequencies, giving designers flexibility in system design.
  • Programmable Features: Offers programmable baud rates, character lengths, parity, and stop bit generation, allowing for customized communication protocols.

Applications

The SC16C654DIB64,151 is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Networking equipment
  • Telecommunication infrastructure
  • Automotive diagnostics
  • Complex data acquisition systems

Reliability and Integration

Designed with a focus on reliability, the SC16C654DIB64,151 operates over an extended temperature range, making it suitable for industrial applications. Its 64-pin LQFP (Low-profile Quad Flat Package) allows for compact PCB design and easy integration into a wide range of products. With its robust feature set and NXP's reputation for quality, this quad UART is an excellent choice for designers looking to enhance serial communication in their embedded systems.

You May Also Be Interested in

Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess