EN
  • EN
  • DE

SC16C852LIBS,151

Part No SC16C852LIBS,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 32-HVQFN / UART 2-CH 128byte FIFO 1.8V 32-Pin HVQFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS485
Data Rate (Maximum) 5Mbps
Operating Supply Voltage 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-HVQFN (5x5)
Win Source Part Number 793941-SC16C852LIBS,151
Popularity Medium
Supply and Demand Status Limited
Family Name SC16C852L
Introduction Date November 02, 2006
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SC16C852LIBS,151 CAD Model

Description

Product Overview: SC16C852LIBS,151

The SC16C852LIBS,151 is a highly-integrated dual universal asynchronous receiver-transmitter (DUART) IC manufactured by NXP Semiconductors, designed to provide efficient serial communication in a variety of embedded systems. This product is part of NXP's SC16C85x series, which is known for its reliability and robust performance in high-speed data transfer applications.

Key Features

  • Two Full UART Channels: The SC16C852LIBS,151 contains two independent UART channels, each with a complete set of serial communication functions, which include transmission and reception holding registers, and control and status registers.
  • Enhanced Baud Rate Generator: An improved baud rate generator provides the user with a wide range of baud rates, allowing for precise adjustment to match specific communication requirements.
  • Large FIFO Buffers: With 128-byte FIFO buffers for each UART channel, the SC16C852LIBS,151 can handle high-speed data streams with reduced CPU overhead, improving system efficiency.
  • Automatic Flow Control: The device supports automatic hardware and software flow control, ensuring smooth data exchange and preventing data loss during high-speed transmissions.
  • Flexible Serial Interface: The SC16C852LIBS,151 is capable of interfacing with a variety of serial protocols, including RS-232, RS-422, and RS-485, making it a versatile choice for many different types of applications.
  • Low Voltage Operation: Designed for low-voltage operation, the device can function at 2.5V to 3.3V, which is suitable for battery-operated and power-sensitive applications.

Applications

The SC16C852LIBS,151 is ideal for deployment in environments where efficient and reliable serial communication is necessary. These include industrial control systems, point-of-sale terminals, networking equipment, and telecommunications infrastructure. Its dual-channel operation and large FIFO buffers make it particularly well-suited for applications that require concurrent management of multiple serial devices or high-throughput data streaming.

Package and Quality

This product is offered in a compact LFBGA package, which is designed for space-constrained applications. The SC16C852LIBS,151 also meets the stringent quality standards set by NXP, ensuring high reliability and performance for critical communication systems.

In summary, the SC16C852LIBS,151 from NXP is a dual UART solution that offers high-speed data transfer capabilities, versatile interfacing options, and low power consumption, making it an excellent choice for a wide range of serial communication applications.

You May Also Be Interested in

Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721
NXP / Nexperia
IC UART DUAL W/FIFO 56-TSSOP
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
NXP / Nexperia
IC UART DUAL W/FIFO 48HVQFN
Need more? Email Us
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess