EN
  • EN
  • DE

SC16C754BIB80,551

Part No SC16C754BIB80,551
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD 64BYTE 80LQFP / UART 4-CH 64byte FIFO 2.5V/3.3V/5V 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Maximum) 5Mbps
Operating Supply Voltage 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 793937-SC16C754BIB80,551
Popularity Medium
Supply and Demand Status Limited
Family Name SC16C754B
Introduction Date November 24, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian SC16C754BIB80,551 CAD Model

Description

Introducing the SC16C754BIB80,551 UART Interface IC by NXP

The SC16C754BIB80,551 is a high-performance UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit brought to you by NXP Semiconductors. This powerful IC is designed to facilitate serial communication in a wide array of computing and embedded systems applications. With its advanced features and reliable performance, the SC16C754BIB80,551 is an ideal choice for designers looking to enhance their data communication capabilities.

Key Features

  • Quad UART Channels: The SC16C754BIB80,551 comes equipped with four independent UART channels. Each channel can be used to transmit and receive data asynchronously, allowing for efficient multitasking in complex systems.
  • Enhanced Data Rates: This IC supports baud rates up to 5 Mbps, making it suitable for high-speed data transfer requirements.
  • 64-byte FIFO Buffers: Each UART channel includes a 64-byte FIFO (First In, First Out) buffer, which helps to reduce the overhead of CPU intervention and improves system efficiency in handling serial data streams.
  • Programmable Parameters: Users can configure a variety of parameters such as data format, parity, and baud rate to tailor the IC to specific application needs.
  • Versatile Clocking Options: The device supports multiple clocking options, providing flexibility in system design and integration.
  • Low Power Consumption: Designed with power efficiency in mind, the SC16C754BIB80,551 is suitable for battery-powered and energy-sensitive applications.

Applications

The SC16C754BIB80,551 is versatile enough to be used in a range of applications, including:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Telecommunications
  • Automotive infotainment systems

Package and Quality

The device is offered in a compact 80-pin LQFP (Low-profile Quad Flat Package) that ensures a minimal footprint on the PCB. It is also compliant with industry-standard quality and reliability requirements, making it a reliable choice for both commercial and industrial applications.

With its robust set of features and NXP's commitment to quality, the SC16C754BIB80,551 UART interface IC stands out as a superior solution for your serial communication needs, providing both performance and reliability in a single package.

You May Also Be Interested in

Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess