EN
  • EN
  • DE

DSC1122BI2-148.5000T

Part No DSC1122BI2-148.5000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 148.5MHZ LVPECL SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Frequency 148.5MHz
Purpose Enable/Disable
Output LVPECL
Supply Voltage - Operating 2.25 V to 3.6 V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C to 85°C
Current - Supply (Max) 58mA
Mounting SMD (SMT)
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Win Source Part Number 203449-DSC1122BI2-148.5000T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSC1122BI2-148.5000T CAD Model

Description

The DSC1122BI2-148.5000T is a high-performance, precision MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This oscillator is designed to deliver exceptional stability and reliability for a wide range of applications, including telecommunications, networking, storage, and industrial markets.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 148.5000 MHz, providing a stable timing solution for critical applications.
  • Package Type: It comes in a compact, industry-standard 6-pad DFN (Dual Flat No-lead) package, measuring just 2.5mm x 2.0mm, which allows for easy integration into space-constrained designs.
  • Supply Voltage: The DSC1122BI2-148.5000T is designed to operate at a supply voltage of 3.3V, making it compatible with a wide range of electronic systems.
  • Stability: This oscillator offers excellent frequency stability, ensuring consistent performance over temperature and voltage variations, as well as aging.
  • Output Type: The device provides a low-jitter LVDS (Low Voltage Differential Signaling) output, which is ideal for high-speed digital communication applications.
  • Operating Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable operation in harsh environments.
  • RoHS Compliant: The DSC1122BI2-148.5000T is fully compliant with RoHS (Restriction of Hazardous Substances) directives, making it suitable for use in environmentally sensitive applications.

Applications

With its precise frequency control and robust performance, the DSC1122BI2-148.5000T is an excellent choice for applications such as:

  • High-speed networking equipment, including routers, switches, and optical transport systems
  • Server and storage systems that require precise timing for data integrity and synchronization
  • Industrial control systems where stable and reliable clocking is critical
  • Telecommunications infrastructure, including base stations and network timing

The DSC1122BI2-148.5000T by Microchip Technology represents a blend of advanced MEMS technology and design excellence, providing a timing solution that meets the needs of today's sophisticated electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8168 $63.5880
80+ $1.4911 $119.2880
120+ $1.4438 $173.2560
170+ $1.3976 $237.5920
215+ $1.3514 $290.5510
290+ $1.2116 $351.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess