EN
  • EN
  • DE

ST16C2450IQ48-F

Part No ST16C2450IQ48-F
Manufacturer Exar Corporation
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART FIFO DUAL 48TQFP / UART 2-CH 1byte FIFO 3.3V/5V 48-Pin TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Exar Corporation
Packaging Tray
Features Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
FIFO's 1 Byte
Protocol RS232
Data Rate (Maximum) 1.5Mbps
Operating Supply Voltage 2.97 V ~ 5.5 V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 795499-ST16C2450IQ48-F
Popularity Medium
Supply and Demand Status Limited
Family Name ST16C2450
Introduction Date March 05, 1998
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST16C2450IQ48-F CAD Model

Description

The ST16C2450IQ48-F from Exar Corporation's is an integrated circuit (IC) that serves as a DUART with 2 channels and 1 byte FIFO.

  • Function: DUART
  • Channels: 2
  • FIFO: 1 byte
  • Protocol: RS232
  • Features: Internal Oscillator, Timer/Counter
  • Supply Voltage: 2.97V to 5.5V
  • Package: 48-TQFP (7x7)
  • Mounting: SMD
  • Family: ST16C2450
  • Estimated EOL Date: Obsolete/End of Life

You May Also Be Interested in

Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B 24QFN / UART IC 1, UART Channel RS232, RS422, RS485 64 Byte 24-QFN (4x4)
Lowest to $38.0203
Sipex Corporation
UART IC Channel
Lowest to $1.0400
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
MaxLinear Inc
IC UART SINGLE 44PLCC / UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
Lowest to $20.1698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess