EN
  • EN
  • DE

SC16C554DIA68,529

Part No SC16C554DIA68,529
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD 68PLCC / UART IC 4, QUART Channel 16 Byte 68-PLCC (24.18x24.18)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.18x24.18)
Base Product Number SC16
Other Names SC16C554DIA68-S,935271490529,SC16C554DIA68-S
Standard Package 18
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260660-SC16C554DIA68,529
Ultra Librarian 3D Model Ultra Librarian SC16C554DIA68,529 CAD Model

Description

The NXP SC16C554DIA68,529 is a robust quad Universal Asynchronous Receiver/Transmitter (UART) integrated circuit, designed for applications requiring multiple serial I/O interfaces. This powerful component is ideal for telecommunications, industrial control systems, and complex computing environments where reliability and data integrity are paramount.

Key Features

  • Quad UART Channels: Offers four independent UART channels, allowing for efficient serial communication with multiple devices simultaneously.
  • 16-Byte FIFO Buffers: Each UART channel is equipped with a 16-byte transmit and receive FIFO, which helps to reduce the CPU overhead and improve system efficiency by handling bursts of data.
  • Flexible Baud Rate: The SC16C554DIA68,529 can support a wide range of baud rates, making it versatile for various communication standards and requirements.
  • Automatic Hardware and Software Flow Control: This feature ensures smooth data flow without overrunning the receiver or starving the transmitter, providing reliable data transmission.
  • Modem Control Functions: Includes a full set of modem control features, enabling the management of modem signals for comprehensive serial communications.
  • Industrial Temperature Range: Designed to operate reliably in extreme temperatures, making it suitable for industrial applications.

Applications

The SC16C554DIA68,529 is used in a variety of applications that require high-speed serial data transfer and multiple communication channels. These include:

  • Factory automation and process control systems
  • Point of Sale (POS) terminals
  • Networking equipment such as routers and switches
  • Automotive diagnostics and infotainment systems
  • Complex computing systems with multiple peripherals

Product Details

The NXP SC16C554DIA68,529 comes in a compact 68-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring a minimal footprint on the host PCB. It is part of NXP's long-standing commitment to providing industry-leading communication ICs that push the boundaries of performance and reliability.

You May Also Be Interested in

NXP / Nexperia
UART IC 1, UART Channel 28-PLCC (11.48x11.48)
Lowest to $334.2857
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess