EN
  • EN
  • DE

AD5697RBRUZ-RL7

Part No AD5697RBRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 2 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series nanoDAC+®
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 2
Settling Time 7µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 1.8V ~ 5.5V
INL/DNL (LSB) ±0.12, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting SMD (SMT)
Base Product Number AD5697
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5697RBRUZ-RL7CT-ND,AD5697RBRUZ-RL7DKR-ND,AD5697RBRUZ-RL7DKR,-2735-AD5697RBRUZ-RL7CT,AD5697RBRUZ-RL7CT,505-AD5697RBRUZ-RL7DKR,505-AD5697RBRUZ-RL7TR,AD5697RBRUZ-RL7TR-ND,AD5697RBRUZ-RL7TR,AD5697RBRUZ-RL7-ND,505-AD5697RBRUZ-RL7CT
Standard Package 1,000
Win Source Part Number 988545-AD5697RBRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5697RBRUZ-RL7 CAD Model

Description

AD5697RBRUZ-RL7 - A High-Accuracy DAC from Analog Devices Inc.

The AD5697RBRUZ-RL7 is a precision digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of their nanoDAC+™ series, designed for applications where space is at a premium and performance cannot be compromised.

Featuring a dual, 16-bit DAC in a compact 10-lead MSOP package, the AD5697RBRUZ-RL7 offers a perfect balance between size and precision. It operates from a single 2.7 V to 5.5 V supply, making it versatile for both 3 V and 5 V systems. The device incorporates a multitude of features that enhance its performance and ease of use.

One of the key attributes of the AD5697RBRUZ-RL7 is its integrated reference with 2 ppm/°C drift. This precision reference helps maintain accuracy over a wide temperature range, ensuring reliable performance in varying environments. Additionally, the device supports I2C-compatible serial interface, which allows for high-speed data transfer and daisy-chaining of multiple DACs on the same bus.

The AD5697RBRUZ-RL7 has a power-on reset to zero scale or midscale, depending on the user's requirements, and a robust 4 kV ESD protection. Its on-chip output amplifier enables rail-to-rail output swing, which provides the full dynamic range at the output. This feature is particularly useful for applications that require the full span of the analog output signal.

Applications for this high-accuracy DAC are diverse and include process control, data acquisition systems, digital gain and offset adjustment, programmable voltage and current sources, and medical equipment among others. The reliability and precision of the AD5697RBRUZ-RL7 make it an excellent choice for designers who require high-performance DAC functionality without sacrificing board space.

With its combination of features, the AD5697RBRUZ-RL7 from Analog Devices Inc. represents a sophisticated solution for a wide range of precision analog output tasks, encapsulated in a package that is both space-efficient and conducive to streamlined circuit design.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9813 $59.9065
11+ $9.8308 $108.1388
16+ $9.5236 $152.3776
22+ $9.2164 $202.7608
29+ $8.9092 $258.3668
38+ $7.9875 $303.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess