EN
  • EN
  • DE

SAF1105HN/V1

Part No SAF1105HN/V1
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description NO DESCRIPTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Not For New Designs
Programmable Not Verified
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
Win Source Part Number 312450-SAF1105HN/V1
Ultra Librarian 3D Model Ultra Librarian SAF1105HN/V1 CAD Model

Description

The SAF1105HN/V1 is a state-of-the-art automotive USB hub controller developed by NXP Semiconductors. Designed to meet the rigorous demands of the automotive industry, this advanced USB hub solution enables seamless connectivity and communication between multiple USB devices within a vehicle.

Key Features

  • Multi-Port Integration: The SAF1105HN/V1 supports multiple USB 2.0 high-speed downstream ports, allowing for the connection of various devices such as smartphones, tablets, and infotainment peripherals.
  • High-Speed Data Transfer: With USB 2.0 high-speed support, the hub ensures fast and efficient data transfer rates, which is essential for modern multimedia and infotainment systems in vehicles.
  • Automotive Grade Compliance: This product is designed to withstand the harsh conditions of the automotive environment, including temperature fluctuations, vibrations, and electromagnetic interference, adhering to the stringent automotive qualification standards.
  • Enhanced Power Management: The SAF1105HN/V1 features advanced power management capabilities that help to minimize power consumption and ensure stable operation of connected devices.
  • Robust Safety Features: Safety is paramount in automotive applications, and the SAF1105HN/V1 incorporates various safety mechanisms to protect against overcurrent, short-circuiting, and other potential electrical hazards.

Applications

The SAF1105HN/V1 is ideally suited for a wide range of applications within the automotive sector. It can be integrated into vehicle infotainment systems, onboard diagnostics interfaces, and connectivity modules. Its versatility also makes it suitable for use in navigation systems, rear-seat entertainment, and telematics devices.

Technical Specifications

The device is packaged in a lead-free HVQFN32 package, ensuring it is environmentally friendly and compliant with current RoHS regulations. It operates over a wide temperature range, making it reliable in various operating conditions encountered in automotive settings.

Conclusion

With its combination of high-speed data transfer, robust design, and advanced safety features, the SAF1105HN/V1 from NXP Semiconductors represents a premier solution for automotive USB connectivity. Its adherence to automotive standards and its ability to manage multiple connections simultaneously make it an invaluable component for the modern vehicle's electronic architecture.

You May Also Be Interested in

ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,255 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess