EN
  • EN
  • DE

SAA7327H/M2B

Part No SAA7327H/M2B
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Win Source Part Number 187548-SAA7327H/M2B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7327H/M2B CAD Model

Description

Introducing the NXP SAA7327H/M2B CD-DSP Decoder

The NXP SAA7327H/M2B is a state-of-the-art CD-DSP (Digital Signal Processor) decoder that is designed to offer a high-quality audio experience for a wide range of compact disc applications. This advanced integrated circuit is a part of NXP's renowned product line, which is known for delivering exceptional performance and reliability.

Key Features

  • High-Quality Audio Decoding: The SAA7327H/M2B is equipped with premium decoding capabilities, ensuring that the audio output is crystal clear and of the highest fidelity. It supports various CD formats, making it a versatile choice for audio playback systems.
  • Integrated Error Correction: With its robust error correction system, the SAA7327H/M2B guarantees smooth and uninterrupted playback even on discs with minor imperfections. This feature enhances the listening experience by minimizing potential audio disruptions.
  • Low Power Consumption: Designed with energy efficiency in mind, the decoder operates with minimal power consumption, making it an eco-friendly component for modern electronic devices.
  • Compact Design: The SAA7327H/M2B boasts a compact form factor, which allows for easy integration into various CD player designs without taking up excessive space.

Applications

The NXP SAA7327H/M2B is ideal for a range of applications, including:

  • High-end audio systems
  • Portable CD players
  • Car audio systems
  • Home theatre systems
  • Professional DJ equipment

Technical Specifications

The technical specifications of the SAA7327H/M2B include:

  • Supply Voltage: 5V
  • Mounting Type: Surface Mount
  • Package / Case: QFP-80
  • Operating Temperature Range: -20°C to +70°C

In conclusion, the NXP SAA7327H/M2B CD-DSP decoder is an exceptional choice for manufacturers and designers looking to incorporate a reliable, high-quality audio decoding solution into their products. Its combination of advanced features, energy efficiency, and compact size makes it a standout component in the audio technology market.

You May Also Be Interested in

Rohm Semiconductor
Color TV Signal Encoder
Lowest to $1.1769
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP
Need more? Email Us
NXP / Nexperia
Video Encoder 3 DAC 10bit 44-Pin PQFP
Lowest to $4.9477
NXP / Nexperia
Lowest to $10.9484
Analog Devices Inc.
IC VIDEO DECODER SDTV 64-LQFP
Lowest to $6.8941
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
STMicroelectronics
IC SIGNAL PROC RDS/RDBS 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC ENCODER VID HDTV 40LFCSP
Lowest to $5.1881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9623 $58.8690
75+ $1.6101 $120.7575
115+ $1.5593 $179.3195
155+ $1.5096 $233.9880
200+ $1.4588 $291.7600
265+ $1.3086 $346.7790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess