EN
  • EN
  • DE

SAA7109AE/V1

Part No SAA7109AE/V1
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0538+
Reference case LBGA156
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 712031-SAA7109AE/V1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7109AE/V1 CAD Model

Description

The NXP SAA7109AE/V1 is a high-performance video encoder designed to meet the needs of advanced video processing applications. This integrated circuit is capable of converting digital video signals into analog composite and S-video formats, making it an ideal solution for systems that require the interfacing of digital video with legacy analog displays or recording equipment.

Key Features:

  • High-Quality Video Encoding: The SAA7109AE/V1 is equipped with sophisticated algorithms that ensure crisp and clear conversion of digital video signals to standard analog outputs.
  • Multiple Video Formats: It supports a wide range of input video formats including ITU-R BT.601 and ITU-R BT.656, providing flexibility for various video applications.
  • Advanced Color Processing: The device includes advanced color processing capabilities, such as gamma correction and color space conversion, to deliver accurate color reproduction.
  • On-Chip Filters: Built-in anti-aliasing filters help to reduce signal noise and improve overall image quality.
  • Macrovision Copy Protection: The encoder is compliant with Macrovision copy protection standards, ensuring compatibility with content protection requirements.
  • Low Power Consumption: Designed for efficiency, the SAA7109AE/V1 maintains low power consumption, making it suitable for portable and power-sensitive applications.

Applications:

The versatility of the NXP SAA7109AE/V1 makes it an excellent choice for a variety of applications, including:

  • Digital video recorders
  • Personal video recorders
  • Set-top boxes
  • Video conferencing systems
  • Home theater systems

With its robust encoding capabilities and support for multiple video standards, the NXP SAA7109AE/V1 is a comprehensive solution for converting and encoding digital video content for use in analog video applications. Its high integration and advanced features ensure that it can meet the requirements of even the most demanding video encoding tasks.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess