Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Pre-Processor
Frequency 57kHz
Case / Package 20-SO
Win Source Part Number 088177-SAA6588T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA6588T CAD Model

Description

The NXP SAA6588T is a revolutionary Radio Data System (RDS) demodulator chip designed to enhance the functionality of car radios, home stereos, and other audio devices by enabling them to receive and process RDS signals. RDS is a communication protocol standard used by radio stations to transmit additional information such as station identification, program details, traffic updates, and time signals over conventional FM radio broadcasts.

Key Features

  • Integrated RDS Demodulator: The SAA6588T is equipped with a high-performance RDS demodulator that ensures reliable decoding of RDS data under various signal conditions.
  • Enhanced Noise Suppression: With advanced noise suppression technology, the SAA6588T minimizes the impact of signal noise, delivering clear and accurate RDS information.
  • Low Power Consumption: Designed for efficiency, the SAA6588T maintains low power consumption, making it ideal for battery-operated devices.
  • Easy Integration: The small form factor and simple interface of the SAA6588T facilitate easy integration into existing radio designs without significant modifications.

Applications

The versatility of the NXP SAA6588T makes it suitable for a wide range of applications. It's primarily used in:

  • Car audio systems for enhanced user experiences with automatic station identification and traffic announcements.
  • Home audio receivers that provide listeners with real-time information about the radio program they are listening to.
  • Portable radios, where its low power consumption extends battery life while offering RDS features.

Technical Specifications

The SAA6588T operates within the standard RDS frequency range and is compatible with most FM tuner modules. It requires minimal external components to function, which allows for a more compact and cost-effective overall design. The chip is designed with robustness in mind, ensuring stable operation even in environments with strong multipath reception or weak signal conditions.

In conclusion, the NXP SAA6588T is a feature-rich RDS demodulator chip that brings advanced radio data capabilities to audio devices, enhancing the listening experience for users worldwide.

You May Also Be Interested in

Skyworks Solutions Inc.
Quad-band cellular handsets encompassing
Lowest to $0.3372
ECAD model for SKY77590
Broadcom Limited
50 Watt High Power SPDT Switch with LNA Module | IC SPDT SW LNA 2025MHZ 24MCOB
Need more? Email Us
ECAD model for ALM-12124-TR1G
Analog Devices Inc.
GSM Power Management System
Lowest to $8.2286
ECAD model for ADP3402ARU
Analog Devices Inc.
GaAs HBT PROGRAMMABLE 5-BIT COUNTER, DC - 2.2 GHz | RF HBT PROG 5BIT COUNTER 24QFN
Lowest to $77.1839
ECAD model for HMC394LP4
CML Microcircuits
CMX7241Q3: PMR/LMR COMMON PLATFO / RF IC Baseband Processor General Purpose 3V ~ 3.6V Supply 48-VQFN (7x7)
Lowest to $29.1293
ECAD model for CMX7241Q3
NXP / Nexperia
Multistandard hybrid IF processing
Need more? Email Us
ECAD model for TDA9898HL
Analog Devices Inc.
SMT GaAs HBT MMIC DIVIDE-BY-8, DC - 8 GHz | IC FREQ DIVIDER DC-8GHZ SOT26
Lowest to $12.3956
ECAD model for HMC434E
SANYO Semiconductor (U.S.A) Corporation
FM IF Amplifier for Car Radio
Need more? Email Us
ECAD model for LA1150N
Analog Devices Inc.
Balanced Modulator/Demodulator | IC MOD/DEMOD BAL 2MHZ 20-CDIP
Lowest to $268.6317
ECAD model for AD630SD/883B

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.8898 $68.4572
33+ $4.0127 $132.4191
50+ $3.8873 $194.3650
69+ $3.7617 $259.5573
89+ $3.6363 $323.6307
120+ $3.2599 $391.1880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,150 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention