EN
  • EN
  • DE

SAA1064T/N2

Part No SAA1064T/N2
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LED DRIVER W/I2C BUS 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Display Type LED
Configuration 7 Segment + DP
Digits or Characters 4 Digits
Operating Supply Current 9.5mA
Supply Voltage - Operating 4.5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 086078-SAA1064T/N2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SAA1064
Introduction Date February 01, 1991
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SAA1064T/N2 CAD Model

Description

Product Overview: SAA1064T/N2 from NXP

The SAA1064T/N2 is a sophisticated, 4-digit LED-driver integrated circuit (IC) designed by NXP Semiconductors. This component is specifically engineered to drive LED displays directly, offering a seamless and efficient interface between the display and the digital circuitry in a wide array of applications. The SAA1064T/N2 is a part of NXP's commitment to providing advanced solutions for the ever-evolving electronics industry.

Key Features

  • Direct Drive Capability: Capable of directly driving 4-digit, 7-segment LED displays, reducing the need for additional components and simplifying the design process.
  • I2C-Bus Interface: Equipped with an I2C-bus interface, which allows for easy integration into microcontroller-based systems and provides a straightforward communication protocol.
  • Programmable Brightness: Offers programmable LED current from 3 mA to 21 mA, which enables the adjustment of brightness levels to suit various lighting conditions and power requirements.
  • Multiplexing Function: Features an internal multiplexing function, which allows for the reduction of the number of pins used, thereby minimizing the overall PCB footprint.
  • Dynamic Drive: Supports dynamic drive of the LED display, enhancing the visual quality and readability by minimizing flicker and ghosting effects.
  • Power Saving: Includes a power-down mode that significantly reduces current consumption, making it ideal for battery-operated devices.

Applications

The SAA1064T/N2 is highly versatile and can be utilized in a variety of applications. It is commonly found in:

  • Consumer electronics such as clock radios, VCRs, and audio equipment
  • Industrial control panels displaying numerical information
  • Automotive dashboards for speedometers, fuel gauges, and other indicators
  • Point of sale terminals
  • Medical equipment that requires numeric displays

Technical Specifications

With a supply voltage range of 4.5V to 5.5V, the SAA1064T/N2 operates efficiently across various power environments. The IC is packaged in a 24-pin SO (SAA1064T) format, which is suitable for surface-mounted technology (SMT) and is compatible with the majority of automated assembly processes. The operating temperature range of -40°C to +85°C ensures reliability across diverse climatic conditions.

The SAA1064T/N2 from NXP is a robust and reliable choice for designers looking to create efficient and high-quality LED display solutions. Its combination of ease-of-use, flexibility, and power efficiency makes it a go-to driver IC for a multitude of LED display applications.

You May Also Be Interested in

Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess