EN
  • EN
  • DE

SA676DK/01,118

Part No SA676DK/01,118
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 100MHZ UP CONVRT 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
RF Type Cordless Phones
Frequency 100MHz
Number of Mixers 2
Gain 17dB
Noise Figure 7dB
Secondary Attributes Up Converter
Operating Supply Current 5mA
Supply Voltage - Operating 2.7 V to 7 V
Case / Package 20-SSOP
Win Source Part Number 118544-SA676DK/01,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA676DK/01,118 CAD Model

Description

The SA676DK/01,118 is a high-performance, low-voltage mixer FM IF system incorporating a mixer/oscillator, two limiting intermediate frequency amplifiers, quadrature detector, muting, logarithmic received signal strength indicator (RSSI), and voltage regulator. Manufactured by NXP Semiconductors, a leader in the industry, this product is designed to provide a complete solution for the FM IF section of a radio receiver.

Key Features

  • High Integration: The SA676DK/01,118 combines multiple functions into a single package, reducing the need for external components and simplifying the design process for radio receiver systems.
  • Low Voltage Operation: This device operates at a low voltage, making it suitable for battery-operated devices where power efficiency is critical.
  • Logarithmic RSSI: The integrated RSSI provides a logarithmic measure of the received signal strength, which is useful for signal processing and can be used for automatic gain control or signal quality indication.
  • Muting Function: The muting function allows for noise suppression during weak signal conditions, improving the listening experience.
  • Voltage Regulator: The onboard voltage regulator ensures stable operation even with fluctuating supply voltages, contributing to the reliability and performance consistency of the system.

Applications

The SA676DK/01,118 is ideal for a wide range of applications within the consumer electronics market, particularly in portable radios, clock radios, and hi-fi systems. Its versatility and high level of integration make it a go-to choice for designers looking to create compact and efficient FM radio systems.

Technical Specifications

Parameter Specification
Supply Voltage 2.7V to 5.5V
Operating Temperature -40°C to +85°C
Package SSOP-20
Frequency Range 70 MHz to 450 MHz

With its robust feature set and NXP's commitment to quality, the SA676DK/01,118 represents a solid choice for developers and manufacturers seeking to enhance their radio receiver designs with a reliable and versatile IF processing solution.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257
Analog Devices Inc.
DEMO BOARD FOR LTC5548 / LTC5548 series Mixer Evaluation Board
Need more? Email Us
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Analog Devices Inc.
IC MMIC MIXER LO AMP 24-QFN
Lowest to $7.0594
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess