EN
  • EN
  • DE

SA639DH,512

Part No SA639DH,512
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 500MHZ UP CONV 24TSSOP / RF Mixer IC Cellular, ASK, DECT, FSK, UHF, VHF Up Converter 500MHz 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr NXP USA Inc.
Series SA639
Package Tube
Product Status Obsolete
RF Type Cellular, ASK, DECT, FSK, UHF, VHF
Frequency 500MHz
Number of Mixers 2
Gain 9.2dB
Noise Figure 11dB
Secondary Attributes Up Converter
Current - Supply 10mA
Voltage - Supply 2.7V ~ 5.5V
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number SA639
Other Names 935198840512,SA639DH,SA639DH
Standard Package 63
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236091-SA639DH,512
Ultra Librarian 3D Model Ultra Librarian SA639DH,512 CAD Model

Description

The SA639DH,512 is a high-performance, low-voltage mixer FM IF system incorporating a mixer/oscillator, two limiting intermediate frequency amplifiers, quadrature detector, logarithmic received signal strength indicator (RSSI), voltage regulator and audio and RSSI op-amps on a single chip. Designed by NXP Semiconductors, a leading technology company known for its cutting-edge and reliable products, the SA639DH,512 is particularly suitable for applications in digital mobile phones, GPS systems, and other RF front-end applications.

Key Features

  • High Integration: The device integrates several functions into one chip, simplifying design and saving space on the PCB.
  • Low Voltage: It operates at a low voltage range, making it ideal for battery-powered devices.
  • Low Power Consumption: The SA639DH,512 is designed for minimal power consumption, which is critical for portable and mobile applications.
  • Wide Operating Frequency: The mixer/oscillator is capable of operating over a wide frequency range, providing flexibility in various applications.
  • High Sensitivity: The device features a highly sensitive quadrature detector and RSSI, allowing for the detection of weak signals.
  • Temperature Range: It is designed to operate over an extended temperature range, ensuring reliability in varying environmental conditions.

Applications

The SA639DH,512 is versatile and can be used in a multitude of applications, including:

  • Portable and mobile communications
  • GPS receivers
  • RF front-ends for digital systems
  • Wireless infrastructure

Product Specifications

With a robust set of features, the SA639DH,512 provides reliable performance under various conditions. It is supplied in a DHVQFN20 package, which is not only space-efficient but also conducive to thermal management. This product is part of NXP's commitment to offering innovative solutions that meet the evolving needs of the electronics industry.

The SA639DH,512 from NXP is a testament to the company's dedication to providing high-quality, integrated solutions that address the challenges of RF signal processing in modern electronic devices.

You May Also Be Interested in

Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Analog Devices Inc.
IC MMIC MIXER LO AMP 24-QFN
Lowest to $7.0594
Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Linear Technology
IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Lowest to $24.0310

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess