EN
  • EN
  • DE

SA630D/01,118

Part No SA630D/01,118
Manufacturer NXP / Nexperia
Catalog RF Switches
Description IC SWITCH SPDT SOT96 / RF Switch SPDT 0MHz to 1GHz 24dB 8-Pin SO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Frequency - Lower DC
Frequency - Upper 1GHz
Isolation @ Frequency 30dB @ 900MHz (typ)
Insertion Loss @ Frequency 2dB @ 900Mhz
IIP3 33dBm (typ)
Topology Absorptive
Circuit SPDT
P1dB 18dBm (typ) P1dB
Features Single Line Control
Impedance 50 Ohm
Operating Temperature Range -40°C ~ 85°C
Operating Supply Voltage 3 V ~ 5.5 V
RF Type General
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 793811-SA630D/01,118
Popularity Medium
Supply and Demand Status Limited
Family Name SA630
Introduction Date November 07, 1997
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SA630D/01,118 CAD Model

Description

NXP SA630D/01,118 - Low-power switch IC

The NXP SA630D/01,118 is a versatile, high-performance switch IC designed to meet the needs of a wide range of applications. This switch is a part of NXP's acclaimed product line that offers low-power consumption and high isolation, making it an ideal solution for RF and IF signal switching. The SA630D/01,118 is well-suited for use in wireless communications, where maintaining signal integrity is paramount.

Key Features

  • Frequency Range: The SA630D/01,118 operates effectively over a broad frequency range, accommodating various communication standards and protocols.
  • Low Insertion Loss: The device boasts a low insertion loss, which ensures minimal signal attenuation during the switching process, preserving signal strength and quality.
  • High Isolation: With high isolation between switch ports, the IC prevents signal leakage and crosstalk, which is critical in maintaining the fidelity of communication channels.
  • Single Supply Voltage: The switch operates on a single supply voltage, simplifying power supply design and reducing system complexity.
  • Low Power Consumption: Designed for efficiency, the SA630D/01,118 consumes minimal power, making it suitable for battery-powered devices and extending operational longevity.

Applications

The NXP SA630D/01,118 is highly adaptable and can be deployed in various applications, including but not limited to:

  • Mobile and portable wireless devices
  • Wireless infrastructure
  • RFID systems
  • Test and measurement equipment
  • Satellite communication systems

Quality and Reliability

NXP is known for its commitment to quality, and the SA630D/01,118 is no exception. It is manufactured to the highest standards, ensuring robust performance and reliability. Whether you are designing a new wireless communication system or upgrading an existing one, the SA630D/01,118 from NXP is a switch IC that brings performance, efficiency, and reliability to your project.

You May Also Be Interested in

Richwave
QFN-6(1x1) RF Switches RoHS
Lowest to $0.5821
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Skyworks Solutions Inc.
IC RF SWITCH SP8T HB+SP6T LB DIV
Lowest to $1.6485
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess