EN
  • EN
  • DE

HMC270AMS8GETR

Part No HMC270AMS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 8GHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Topology Absorptive
Circuit SPDT
Frequency Range 0Hz ~ 8GHz
Isolation 33dB
Insertion Loss 2.4dB
Test Frequency 8GHz
P1dB 28dBm
IIP3 45dBm (min)
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number HMC270
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847975-HMC270AMS8GETR
Ultra Librarian 3D Model Ultra Librarian HMC270AMS8GETR CAD Model

Description

Product Overview: HMC270AMS8GETR from Analog Devices Inc.

The HMC270AMS8GETR is a high-performance, GaAs MMIC SPDT (Single Pole Double Throw) switch from Analog Devices Inc., a global leader in high-performance analog technology. This switch is designed for use in a wide range of RF and microwave applications, including wireless infrastructure, test equipment, and military systems. It is housed in a compact MSOP8G (Micro Small Outline Package) package, making it suitable for space-constrained applications.

Key Features

  • Frequency Range: The HMC270AMS8GETR operates over a broad frequency range from DC to 3 GHz, providing versatility for various RF signal routing applications.
  • Insertion Loss: It offers low insertion loss, typically 0.45 dB at 1 GHz, which helps to maintain signal integrity and reduce power loss in the system.
  • Isolation: High isolation between ports, typically 40 dB at 1 GHz, ensures minimal crosstalk and interference between signals when switching.
  • Switching Speed: The device boasts fast switching speed, with a typical switching time of 10 ns, enabling rapid signal routing and minimizing delays in signal processing.
  • Power Handling: It can handle a high input power level of up to 1 Watt (30 dBm), making it suitable for high-power applications.
  • Control Voltage: The switch operates with a single positive control voltage ranging from +3 to +8 V, which simplifies the power supply requirements.
  • Lead-Free and RoHS Compliant: The HMC270AMS8GETR is a lead-free and RoHS-compliant component, meeting environmental and regulatory standards for electronic products.

Applications

  • Wireless Infrastructure (GSM, CDMA, LTE)
  • Test and Measurement Equipment
  • Wi-Fi and WiMAX Systems
  • Receiver and Transmitter Switching
  • Filter-Bank Switching
  • Military and Space

With its robust design and high-performance characteristics, the HMC270AMS8GETR from Analog Devices Inc. is an ideal choice for designers looking for a reliable and efficient SPDT switch for their RF and microwave systems. Its integration into a variety of applications demonstrates its flexibility and high-quality performance in the demanding field of electronics.

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess