EN
  • EN
  • DE

M3SWA-2-50DRB+

Part No M3SWA-2-50DRB+
Manufacturer Mini-Circuits
Catalog RF Switches
Description IC RF SWITCH SPDT 4.5GHZ 8DFN / RF Switch IC General Purpose SPDT 50Ohm 8-DFN (3.25x3.25)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type General Purpose
Topology Absorptive
Circuit SPDT
Frequency Range 0Hz ~ 4.5GHz
Isolation 32dB
Insertion Loss 1.4dB
Test Frequency 4.5GHz
P1dB 25.4dBm
IIP3 46.5dBm
Impedance 50Ohm
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Surface Mount
Package / Case 8-TDFN Exposed Pad
Supplier Device Package 8-DFN (3.25x3.25)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 924878-M3SWA-2-50DRB+
Ultra Librarian 3D Model Ultra Librarian M3SWA-2-50DRB+ CAD Model

Description

The 924878-M3SWA-2-50DRB+ is an RF switch from Mini-Circuits.

  • Type: single-pole, double-throw (SPDT) switch
  • Frequency Range: 0Hz to 4.5GHz
  • Insertion Loss: 1.4dB
  • Isolation: 32dB
  • Voltage Supply: 4.75V to 5.25V
  • Mounting: surface mount mounting
  • Package Size: 8-TDFN Exposed Pad
  • Package: 8-DFN (3.25x3.25) package
  • Status: active product lineup
  • Standard Package: 1,000 pcs
  • Application: general purpose RF switching applications

You May Also Be Interested in

pSemi
RF SWITCH DDSPDT ULT CMOS 16QFN / RF Switch IC General Purpose SPDT 100Ohm 16-QFN (3x3)
Lowest to $13.0573
Skyworks Solutions Inc.
0.3 TO 5 GHZ 100 W SPDT SWITCH / RF Switch IC 3G/4G/5G, LTE SPDT 20-QFN (5x5)
Lowest to $11.9038
Infineon Technologies
CMOS SWITCH / RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4
Lowest to $0.3580
Murata Electronics North America
2.4GHZ MMIC SWITCH SP3T / RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RF SWITCH SPDT 2.5GHZ 10USB / RF Switch IC 802.11b/g SPDT 2.5 GHz 50Ohm 10-USB-C3 (2x1.5)
Need more? Email Us
Renesas Electronics America
DIVERSITY SWITCH / RF Switch IC NFC, FeliCa SP6T 13.56 MHz 50Ohm 12-TSQFN (2x2)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106
Taoglas Limited
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $26.8478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0688 $50.3440
13+ $8.2616 $107.4008
19+ $8.0034 $152.0646
26+ $7.7452 $201.3752
34+ $7.4871 $254.5614
45+ $6.7126 $302.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,438 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess