EN
  • EN
  • DE

HMC241LP3

Part No HMC241LP3
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 4GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SP4T
Frequency Range 0Hz ~ 4GHz
Isolation 30dB
Insertion Loss 1.2dB
Test Frequency 4GHz
P1dB 26dBm
IIP3 45dBm (min)
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC241
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920365-HMC241LP3
Ultra Librarian 3D Model Ultra Librarian HMC241LP3 CAD Model

Description

The HMC241LP3E from Analog Devices Inc. is a high-performance RF switch designed for microwave and millimeter-wave applications. This versatile component is a part of the company's Hittite Microwave product line and is engineered to deliver exceptional signal fidelity and isolation in a wide range of RF systems.

Key Features

  • Frequency Range: The HMC241LP3E operates over a broad frequency range from DC to 3.5 GHz, making it suitable for diverse applications including cellular/PCS/3G, GSM, ISM, WLAN, and WiMAX.
  • High Isolation: It offers high isolation of 45 dB typ at 2 GHz, which minimizes crosstalk and ensures signal integrity in complex RF circuits.
  • Low Insertion Loss: With an insertion loss of 1.5 dB typ at 2 GHz, the switch maintains signal strength while routing it through the RF pathway.
  • Non-Reflective Design: Its non-reflective configuration allows for better impedance matching, which is critical for maintaining signal quality in RF systems.
  • Single Positive Control Line: The switch operates using a single positive control voltage of 0/+5V, simplifying the design and control interface.
  • Fast Switching Speed: The HMC241LP3E boasts a fast switching speed of 6 ns, enabling rapid signal routing which is essential for time-sensitive applications.

Applications

  • Test Instrumentation
  • Base Station Infrastructure
  • Fiber Optic Systems
  • Wireless LAN
  • RFID Systems

Package and Quality

The HMC241LP3E is offered in a compact 3x3 mm QFN package, which is ideal for space-constrained applications. It is also RoHS compliant, ensuring that it meets the latest environmental standards for electronic components. Analog Devices Inc. is known for their commitment to quality, and this RF switch is no exception, providing reliable performance for critical RF applications.

Conclusion

Whether you're designing for commercial telecommunication infrastructure, sophisticated test equipment, or any other high-frequency application, the HMC241LP3E RF switch from Analog Devices Inc. offers a blend of performance, efficiency, and reliability. Its comprehensive feature set ensures that it can meet the stringent requirements of modern RF systems, making it a top choice for engineers and designers alike.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4567 $58.2680
100+ $1.1953 $119.5300
150+ $1.1579 $173.6850
210+ $1.1206 $235.3260
270+ $1.0833 $292.4910
360+ $0.9711 $349.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,599 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess