EN
  • EN
  • DE

BGS13SL9E6327XTSA1

Part No BGS13SL9E6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Switches
Description IC SWITCH RF SP3T TSLP9-3 / RF Switch SP3T 100MHz to 3GHz 18dB 9-Pin TSLP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Infineon Technologies
Packaging Reel package
Part Status Obsolete(EOL)
Frequency - Lower 100MHz
Frequency - Upper 3GHz
Isolation @ Frequency 22dB @ 2.7GHz (typ)
Insertion Loss @ Frequency 0.54dB @ 2.7GHz
Topology Reflective
Circuit SP3T
Impedance 50 Ohm
Operating Temperature Range -30°C ~ 85°C
Operating Supply Voltage 2.4 V ~ 3.6 V
RF Type Bluetooth, WLAN
Package 6-XFLGA
Manufacturer Package TSLP-9-3
Win Source Part Number 770007-BGS13SL9E6327XTSA1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 7,500
Family Name BGS13SL9
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BGS13SL9E6327XTSA1 CAD Model

Description

The Infineon Technologies BGS13SL9E6327XTSA1 is a SP3T reflective circuit switch that operates in the frequency range of 100MHz to 3GHz.

  • Frequency Range: 100MHz to 3GHz
  • Impedance: 50 Ohm
  • Isolation: 22dB @ 2.7GHz (typ)
  • Insertion Loss: 0.54dB @ 2.7GHz
  • Operating Supply Voltage: 2.4V to 3.6V
  • RF Type: Bluetooth and WLAN
  • Package: 6-XFLGA
  • Packaging: Reel
  • Halogen-Free: Yes
  • RoHS Compliant: Yes
  • Supply and Demand: Balanced
  • Quantity: 7,500 per package

You May Also Be Interested in

TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4118 $51.4750
300+ $0.3379 $101.3700
460+ $0.3273 $150.5580
635+ $0.3168 $201.1680
820+ $0.3062 $251.0840
1,095+ $0.2745 $300.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess