EN
  • EN
  • DE

ADG918BCP-REEL7

Part No ADG918BCP-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SWITCH SPDT 2:1 MUX 8LFCSP / RF Switch IC General Purpose SPDT 2 GHz 8-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SPDT
P1dB 17dBm
IIP3 36dBm
Voltage - Supply 1.65V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP (3x3)
Standard Package 1,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860065-ADG918BCP-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG918BCP-REEL7 CAD Model

Description

The ADG918BCP-REEL7, crafted by the renowned Analog Devices Inc., is a high-performance RF switch designed for a multitude of applications that require high-frequency signal routing. This switch is part of the ADG918/ADG919 series, which are renowned for their exceptional performance in RF systems.

Key Features:

  • Wide Frequency Range: The device operates over a broad frequency range, making it suitable for various RF applications, including communications systems, test equipment, and military devices.
  • Low Insertion Loss: It offers low insertion loss, which is a critical parameter in maintaining signal integrity in RF pathways, leading to more efficient system performance.
  • High Isolation: High isolation between switched signals ensures minimal cross-talk and interference, which is vital for maintaining the purity of RF signals in complex systems.
  • Single Supply Voltage: The ADG918BCP-REEL7 operates on a single supply voltage, simplifying power supply design and management.
  • CMOS Logic Compatibility: Its control inputs are compatible with CMOS logic levels, allowing for easy integration with digital systems and microcontrollers.

Applications:

The ADG918BCP-REEL7 is an ideal choice for various high-frequency signal routing applications, including:

  • Wireless communications
  • Base stations
  • CATV systems
  • Test equipment and instrumentation
  • Satellite communications

Package and Quality:

The device is available in a compact 8-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained applications. The "REEL7" designation indicates that this product is provided in a tape and reel packaging, facilitating efficient assembly for high-volume production. Analog Devices Inc. is known for its commitment to high-quality products, and the ADG918BCP-REEL7 is no exception, meeting rigorous industry standards for performance and reliability.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0779 $54.4674
14+ $7.4485 $104.2790
21+ $7.2158 $151.5318
29+ $6.9830 $202.5070
38+ $6.7502 $256.5076
50+ $6.0519 $302.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess