EN
  • EN
  • DE

F2977NEGK8

Part No F2977NEGK8
Manufacturer Renesas Electronics America
Catalog RF Switches
Description IC RF SWITCH SPDT 6GHZ 12VFQFPN / RF Switch IC Cellular SPDT 50Ohm 12-VFQFPN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Active
RF Type Cellular
Topology Reflective
Circuit SPDT
Frequency Range 30MHz ~ 6GHz
Isolation 26dB
Insertion Loss 0.45dB
Test Frequency 6GHz
IIP3 77dBm
Impedance 50Ohm
Voltage - Supply 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 12-UFQFN Exposed Pad
Supplier Device Package 12-VFQFPN (2x2)
Base Product Number F2977
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 918838-F2977NEGK8
Ultra Librarian 3D Model Ultra Librarian F2977NEGK8 CAD Model

Description

F2977NEGK8 from Renesas Electronics America is an RF switch intended for signal-routing functions in high-frequency designs where engineers need reliable path selection, front-end control, or test signal management. Devices in this category are commonly evaluated for wireless infrastructure, RF signal chains, automated test equipment, industrial communications, and other systems that require controlled switching between RF paths. Its value is typically found in helping designers reduce signal-routing complexity while supporting compact, integration-focused architectures. For sourcing and design planning, this part should be treated carefully because the current lifecycle status is listed as information not available. Engineering, procurement, and compliance teams should confirm ongoing manufacturer support before committing it to new programs or long-term service builds. RoHS compliance information is also not available from the provided input, so buyers should request the latest datasheet, material declaration, and manufacturer compliance statements before production release or regulated-market deployment.

You May Also Be Interested in

pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess