EN
  • EN
  • DE

SA616DK/02

Part No SA616DK/02
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXR 150MHZ RSSI EQUIP 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
RF Type Cellular, ASK, FSK
Frequency 150MHz
Number of Mixers 2
Gain 17dB
Noise Figure 6.8dB
Secondary Attributes RSSI Equipped
Operating Supply Current 3.5mA
Supply Voltage - Operating 2.7 V to 7 V
Case / Package 20-SSOP
Win Source Part Number 046716-SA616DK/02
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA616DK/02 CAD Model

Description

The NXP SA616DK/02 is a versatile integrated circuit designed for high-performance RF (radio frequency) applications. This low-voltage, high-performance mixer FM IF system is specifically engineered to address the demanding requirements of mobile and wireless communication devices. Its robust design and advanced technology make it an ideal choice for designers looking to enhance their products with reliable and efficient RF functionalities.

Key Features

  • Low Voltage Operation: The SA616DK/02 operates at a low voltage, making it suitable for battery-operated devices and contributing to longer battery life without compromising performance.
  • High Sensitivity: With its exceptional sensitivity, this integrated circuit ensures clear signal reception, which is crucial for maintaining high-quality communication in various environments.
  • Low Noise Figure: The device boasts a low noise figure, minimizing the amount of unwanted noise and thus improving the overall signal-to-noise ratio.
  • Wide Operating Frequency: It is designed to function across a broad range of frequencies, offering flexibility for use in multiple RF applications.
  • Integrated Oscillator: The inclusion of an on-chip oscillator reduces the number of external components required, simplifying the design and reducing the overall system cost.
  • Power Saving Modes: It features various power-saving modes, allowing designers to optimize power consumption based on the operational requirements of the application.

Applications

The SA616DK/02 is ideally suited for a wide range of applications, including but not limited to:

  • Cellular telephones
  • PCS systems
  • Wireless LANs
  • Portable radio communications
  • General RF systems

Technical Specifications

For detailed technical specifications, designers and engineers should consult the SA616DK/02 datasheet. This document provides comprehensive information on electrical characteristics, pin configurations, package details, and application guidelines to ensure optimal integration into your product design.

With the NXP SA616DK/02, developers can expect a seamless integration into their RF systems, backed by the quality and performance NXP Semiconductors is known for. Whether you are designing a new communication device or upgrading an existing system, the SA616DK/02 offers the functionality and reliability needed to deliver a superior end-user experience.

You May Also Be Interested in

Analog Devices Inc.
DEMO BOARD FOR LTC5548 / LTC5548 series Mixer Evaluation Board
Need more? Email Us
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXER 1.5-3.8GHZ 24QFN
Lowest to $9.4133
Analog Devices Inc.
IC FET MIXER 1.3-2.5GHZ 8-MSOP
Lowest to $8.1870
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN / Up/Down Conv Mixer 3V 4GHz 8-Pin DFN EP T/R
Lowest to $7.4220
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $25.7027

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess