Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Last Time Buy
RF Type General Purpose
Frequency 150MHz
Number of Mixers 2
Gain 17dB
Noise Figure 6.8dB
Secondary Attributes With Amplifier
Current - Supply 3.5mA
Voltage - Supply 2.7V ~ 7V
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-HVQFN (4x4)
Base Product Number SA616
Other Names 935292582115,568-11567-2,568-11567-1,SA616BS,115,568-11567-6
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236103-SA616BS,115
Ultra Librarian 3D Model Ultra Librarian SA616BS,115 CAD Model

Description

The SA616BS,115 is a high-performance, low-voltage mixer FM IF system with a high-speed RSSI from NXP Semiconductors, designed to provide a flexible and robust solution for demanding RF applications. This integrated circuit is well-suited for use in digital mobile phones, paging devices, cellular base stations, and other communication systems where reliable signal processing is critical.

Key Features

  • Frequency Range: The SA616BS,115 operates at a wide frequency range, making it versatile for various RF applications.
  • Low Voltage Operation: With its ability to function at low voltages, this device is ideal for battery-operated equipment, offering extended usage times and energy efficiency.
  • Integrated Mixer and Oscillator: The on-chip mixer and oscillator reduce the need for external components, thus saving space and cost on the circuit board.
  • High-Speed RSSI: The rapid signal strength indication enables the system to quickly adapt to changing signal conditions, which is crucial for maintaining optimal performance.
  • Low Noise Figure: The low noise figure of the device ensures high-quality signal processing with minimal interference.

Applications

The SA616BS,115 is engineered to meet the needs of a variety of applications, including:

  • Mobile communication devices
  • Paging systems
  • Wireless infrastructure
  • Portable radio systems
  • RFID readers

Product Specifications

Parameter Value Package Type SSOP-20 Supply Voltage 2.7V to 5.5V Operating Temperature -40°C to +85°C

The SA616BS,115 from NXP is an exceptional choice for designers looking to incorporate a reliable and efficient FM IF system into their RF designs. Its integration of critical functions, coupled with its performance in challenging environments, makes it a go-to component for advanced communication systems.

You May Also Be Interested in

Broadcom Limited
High Linearity Integrated GaAs Mixer | IC MIXER RF GAAS FET 16LPCC
Need more? Email Us
ECAD model for IAM-93516-BLK
Renesas Electronics America
Gilbert Cell UHF Transistor Array | IC MIXER 0HZ-10GHZ 8SOIC
Lowest to $9.1405
ECAD model for HFA3101B
Agilent(Hewlett-Packard)
0.8-6 GHz 3V Downconverter
Lowest to $1.6222
ECAD model for IAM-91563-TR1
Hittite
GaAs MMIC MIXER W/ INTEGRATED LO AMPLIFIER, 4.0 - 7.0 GHz
Lowest to $156.0000
ECAD model for HMC488MS8G
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 700 - 1000 MHz | IC MMIC MIXER HI IP3 8-MSOP
Need more? Email Us
ECAD model for HMC399MS8E
Analog Devices Inc.
Conversion loss: 9 dB typical at 3 GHz to 9 GHz | DOUBLE-BALANCED - MIXER, 3-11GHZ
Lowest to $76.3637
ECAD model for HMC787ALC3BTR
M/A-Com Technology Solutions
MMIC Medium Level Mixer 800 - 1000 MHz | MIXER MMIC 800-1000 MHZ
Need more? Email Us
ECAD model for MAMXSS0011TR
Linear Technology
High Linearity, Low Power Downconverting Mixer | IC MIXR 1KHZ-2GHZ DWN CONV 16QFN
Lowest to $25.1137
ECAD model for LT5526EUF
Maxim Integrated
SiGe High-Linearity, 1700MHz to 2200MHz Downconversion Mixer with LO Buffer/Switch | IC MIXER DOWN CONV 20-TQFN
Lowest to $9.2850
ECAD model for MAX9994ETP

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention