EN
  • EN
  • DE
  • IT

LT5526EUF

Part No LT5526EUF
Manufacturer Linear Technology
Catalog RF Mixers
Description High Linearity, Low Power Downconverting Mixer | IC MIXR 1KHZ-2GHZ DWN CONV 16QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology/Analog Devices
Part Status Last Time Buy
RF Type General Purpose
Frequency 1kHz ~ 2GHz
Number of Mixers 1
Gain 0.6dB
Noise Figure 11dB
Secondary Attributes Down Converter
Supply Current 28mA
Supply Voltage (V) 3.6V ~ 5.3V
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Win Source Part Number 1206868-LT5526EUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5526EUF CAD Model

Description

The LT5526EUF is a high-performance, upconverting mixer designed by Linear Technology, renowned for its precision and innovation in the field of analog integrated circuits. This state-of-the-art component is engineered to excel in demanding RF applications, making it an ideal choice for modern communication systems.

Key Features

  • High Linearity: The LT5526EUF boasts exceptional linearity, which is crucial for maintaining signal integrity and minimizing distortion in communication systems. This ensures that the upconverted signal remains clean and accurate, providing optimal performance.
  • Broadband Frequency Range: With a wide frequency range, this mixer can be used in a variety of RF applications, from base stations to mobile infrastructure, ensuring versatility and adaptability in different system designs.
  • Integrated LO Buffer: The inclusion of an integrated local oscillator (LO) buffer simplifies the design process by reducing the number of external components required, which can save space and cost on the PCB.
  • Low Noise Figure: A low noise figure is critical in maintaining the signal-to-noise ratio of the system, and the LT5526EUF excels in this aspect, providing a clear signal for high-quality communication.

Applications

The versatility of the LT5526EUF makes it suitable for a wide range of applications, including but not limited to:

  • Wireless Base Stations
  • Broadband Wireless Services
  • Point-to-Point Radio Links
  • Cable Modem Termination Systems
  • Test Equipment

Technical Specifications

The mixer operates within the RF frequency range of 400MHz to 2.7GHz, and an LO frequency range of 400MHz to 2.7GHz, making it a highly flexible component for RF design. It comes in a compact 16-lead QFN package, which is well-suited for space-constrained applications.

Quality and Reliability

Linear Technology is committed to delivering products that meet the highest standards of quality and reliability. The LT5526EUF is no exception, and it is designed to perform consistently over a wide temperature range, ensuring dependable operation in various environmental conditions.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0667 $57.2001
7+ $15.6445 $109.5115
10+ $15.1556 $151.5560
14+ $14.6667 $205.3338
18+ $14.1778 $255.2004
24+ $12.7112 $305.0688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,285 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess